Pexco Datasheets for Traffic Safety Equipment
Traffic safety equipment provides visible and physical barriers or high visibility guidance systems to help control traffic flow.
Traffic Safety Equipment: Learn more
| Product Name | Notes |
|---|---|
| Flexible Guardrail Reflectors Pexco’s unique polyurethane “Gator Jaws” hinge allows the reflector to bend down and spring back into an upright position upon impact. Hinged guardrail reflectors will continue to... | |
| Increased Visibility for Superior Channelization By using a post every 3 feet, the FG300 Curb System creates a more effective visual and psychological barrier than other curb systems. Even at... | |
| Traffic Snow Posts Exclusive honeycomb design provides great strength and keeps snow poles lightweight Research has shown that fluorescent colors grab the eye’s attention quickly. In the limited light during... | |
| Traffic Snow Posts Traffic Snow Posts highlight roadway geometry and are strategically placed to delineate obstructions to safely guide drivers during snow removal operations. The Snow Post Model 2549 offers... | |
| A custom developed solution in conjunction with Alaska DOT to improve safety on the 6th Most Dangerous Road in the World The Challenge Engineer a roadside delineator post that improves... | |
| A one-part, fast cure adhesive for bonding concrete barrier markers, guardrail reflectors and other delineation products. 795A requires no mixing, is effective over a broad temperature range, has excellent weathering... | |
| Butyl adhesives offer quick and reliable adhesion for the temporary installation of traffic control products. Available in 8” x 8” pads. Suitable for bonding many of our delineation and marking... | |
| Designed for superior durability and quick replacement, the City Post Model EAC sets new standards for performance in the field and ease of maintenance. Features and Benefits 3.25″ Round Channelizer... | |
| Designed for superior durability in a glue-down post, the City Post GD Glue Down sets new standards for performance in the field and low maintenance. Features and Benefits DOT Approved... | |
| Designed for superior durability in a traditional bolt-down post, the City Post Model SM Surface Mount sets new standards for performance in the field and low maintenance. Passively safe, impact-friendly... | |
| Easy to install, cost-effective, UV-stable, lightweight and maintenance-free X-Tube or Y-Tube parking lot sign posts and parking lot base. Perfect for a variety of parking lot and facilities management applications. | |
| Every day, pedestrians are at risk when crossing the street, with nearly 6,000 pedestrian deaths occurring annually in the United States in recent years. This is an alarming statistic, with... | |
| FG 400 and FG 500 roadside guide posts can be cut to any length, including 27-inches for guardrail delineation. There are three standard colors: white, yellow and gray, and other... | |
| Linear delineation is a proven and cost-effective countermeasure to help prevent accidents. Quickly and easily enhance the delineation of concrete barrier walls or steel guardrails with the Enhanced Linear Delineation... | |
| Our raised rumble strips are ideal to delineate gores, bike and pedestrian lanes, and road shoulders to help prevent lane departures and run-off-the-road accidents. Our raised rumble strips feature solid... | |
| Pexco offers a variety of mechanical fasteners and anchor bolts designed to securely install the wide variety of bases that are part of our channelizer post and lane separator curb... | |
| Pexco’s Island Alert Curb Reflector is a low-cost safety solution designed to improve the visibility of raised islands, median noses, pedestrian refuges, and similar roadway features. Features and Benefits Can... | |
| Pexco’s standard, non-hinged barrier reflectors are widely used for either top or side-mount delineation of concrete barriers. Features and Benefits UV-stabilized polymers for long life in both work zones and... | |
| Pexco’s standard, non-hinged guardrail reflectors are widely used for either top or side mount delineation of guardrails. Features and Benefits UV-stabilized polymers for long life in both work zone and... | |
| Pexco’s Temporary Pedestrian Access Route (TPAR) barricade is a Type II, ADA, MUTCD, NCHRP 350, FULLY MASH 16 approved and compliant temporary traffic control device. This unique barricade provides safe... | |
| Pexco’s unique polyurethane “Gator Jaws” hinged barrier reflectors allow the reflector to bend down and spring back into an upright position upon impact. This marker will continue to rebound time... | |
| Raised Pavement Markers (RPMs) and Halftracks are long-term temporary road markers designed for use on both low volume roads and interstate highways, providing clear guidance to motorists both night and... | |
| Rapid setting two-part gray road marker epoxy is the most reliable permanent adhesion product available. Typical applications include City Post anchor cups, DP 200 and FG 300 channelizer posts, and... | |
| SuperBundy™ Adhesive is perfect for permanently adhering larger objects like channelizer posts and curb sections (except the City Post Model GD). This non-toxic, zero-VOC adhesive is designed for use in... | |
| The 3″ round DP 200 traffic channelizer post is highly visible, day and night. It provides clear delineation of driving lanes with bright colors, reflective sheeting, a standard surface mount... | |
| The clover-leaf design of the FG 300 tubular marker provides far better rebound than simple round tubes. The curving of the sides of the FG 300 channelizer post changes the... | |
| The FG 300 Ground Mount Delineator Post delivers durability, low maintenance and quick replacement. Features and Benefits The upright post is the durable and incredibly tough FG 300 post! The... | |
| The FG 300 Turnpike Grade Curb System is a raised lane separator with durable upright channelizer posts that provide efficient and cost-effective channelization of traffic on Managed Lanes, 2-way 2-lane... | |
| The FTGM series offers a standard flexible roadside delineator post, designed and built to meet MUTCD Standards. Features and Benefits Meets MUTCD standards Tested to NTPEP protocols and easily passes... | |
| The O-frame is a versatile “parade-style” barricade that is an improvement over traditional “A-frame” plastic barricades. It accepts both our 1 x 8-inch T3B panel, our 2 x 8-inch Parade... | |
| The Pexco Bike Bollard is designed for urban environments where speed and the flexibility of post removal is key. It’s durability and resilience help minimize maintenance and ensures long-term performance. | |
| The TRPM chip seal marker revolutionized temporary road markings when it was first introduced in 1984. Used worldwide today, the TRPM marker still leads the way as the most reliable... | |
| The TSM / FTSM series are general-purpose channelizer posts, designed and built to meet MUTCD Standards. TSM and FTSM channelizer posts are ideal for use in cities, parking structures, or... | |
| Work Zones often create hazardous driving conditions for drivers. Each year thousands of people are killed in work zone related accidents. Improved road markings and safe application methods hold the... | |
| ype III traffic barricades provide a clear signal to motorists of lane closures and detours. Pexco manufactures a number of models to meet the needs of your job and comply... |