Pexco Datasheets for Cutting Tool Inserts
Cutting tool inserts are replaceable attachments for cutting tools. They typically contain the actual cutting edge.
Cutting Tool Inserts: Learn more
| Product Name | Notes |
|---|---|
| A suite of tools (EnduroSharp® ABNIR Surface Prep Kit) to assist aircraft maintainers in quickly removing the residual adhesive/sealant on the aircraft structure (remnants from a failed nutplate) and preparing... | |
| Deluxe EnduroSharp® Gap Blade & Holder with Pneumatic tool kits are equipped to offer you everything you need when removing gap filler materials. The kit comes complete with a Pneumatic... | |
| Designed for use with an ergonomically-design ed handle sold separately or as part of a kit. The tools provide aerospace maintenance professionals with an effective method of safely removing gap... | |
| EnduroSharp® Andrews Tool Torlon® Adhesive Cutter (TAC) Kit contains 10 EnduroSharp® Torlon® Adhesive Cutters (5 of each size: TACA-C-1, TACS-A-2) 4 Locating Buttons (1 of each size: ATC00254D-191, ATC00254D-250, ATC00254D-312,... | |
| EnduroSharp® C-130 Prop Hub Adhesive Material Removal Kit comes complete with a case with custom foam inserts that contain: 2 each pneumatic tools, 1 each Class I, Division 2 flashlight,... | |
| EnduroSharp® Gap Blade & Holder kits are equipped to offer you the essentials when removing gap filler materials. The kit comes complete with a standard scraper blade holder, pocket handle,... | |
| EnduroSharp® Mandrel Torlon® Adhesive Cutter (TAC) Kits contain 14 EnduroSharp® Torlon® Adhesive Cutters (5 of size : TACS-C-1and TACS-C-2) (2 of size: TACS-C-3 and TACS-C-4) 4 Standard (non-segmented) Mandrels (1... | |
| EnduroSharp® Nutplate Abrasion Tool, “The NAT” consists of 1 aluminum upper handle (top), 1 aluminum lower handle (base) and 4 nutplate base inserts (CR3, CR4, CR5, and CR6). Each nutplate... | |
| EnduroSharp® Scraper Blade & Holder kits are equipped to offer you the essentials when using the scraper blade to remove adhesive. The kit comes complete with a standard scraper blade... | |
| EnduroSharp® Torlon® Adhesive Cutter (TAC) tools are designed to be used with the standard (non-segmented) and tetherable (segmented) mandrels. They can also be used with electric (corded and battery powered)... | |
| EnduroSharp® Torlon® Adhesive Reamer (TAR) tools are non-metallic, multi-fluted, straight-walled reamers. They are used to remove non-metallic debris such as cured sealants and adhesives from fastener and bushing holes in... | |
| EnduroSharp® Torlon® Gap Blades (TGB) inserts, available in five widths and three depths per width, are designed for use with an ergonomically-design ed handle sold separately or as part of... | |
| EnduroSharp® Torlon® Gap Filler Removal (GFR) Bits are designed for use with an ergonomically-design ed pneumatic tool. The tools provide aerospace maintenance professionals with an effective method of safely removing... | |
| EnduroSharp® Torlon® Sealant Removal (TSR) Cutters are designed to be used with standard electric (corded and battery-powered) or pneumatic drills rated at 600 RPM or less. TSR tools are designed... | |
| EnduroSharp® Torlon®Gap Filler Removal (GFR) Discs are designed for use with an pneumatic tool. The tools provide aerospace maintenance professionals with an effective method of safely removing flexibilized epoxy gap... | |
| Enhance your aircraft maintenance toolkit with the Deluxe EnduroSharp® Combo Kit. This premium package combines the unparalleled precision of EnduroSharp® Scraper Blades and Gap Blades with the power of a... | |
| The Deluxe EnduroSharp® Scraper Blade & Holder with Pneumatic tool kits are equipped to offer you everything you need when using the scraper blade to remove adhesive. The kit comes... | |
| The EnduroSharp® ABNIR, Fly Away Compact Surface Prep Kit is comprised of a suite of tools packaged in a compact carrying case (19.17” x 12.80” x 6.89”). This kit is... | |
| The EnduroSharp® Abrasive Pad Kit is used with the Nutplate Abrasion (NAT) Tool Kit. The NAT Abrasion Pads are used with the corresponding nutplate base insert size. The pads are... | |
| The EnduroSharp® Abrasive Pads for Mandrels are to be used with the Ratcheting T Handle in the Nutplate Abrasion (NAT) Tool Kit. The abrasive pads are used with the corresponding... | |
| The EnduroSharp® C-130 Prop Hub Abrasion Pads are used with the C-130 Prop Hub Adhesive Removal Kit. The C-130 Prop Hub Abrasion Pads are used with the C-130 Prop Hub... | |
| The EnduroSharp® Combo Scraper Blade & Gap Blade Holder Kit is equipped to offer you everything you need when removing materials. The kit comes complete with a Pneumatic tool, standard... | |
| The EnduroSharp® NAT Abrasion Pads are used with the Nutplate Abrasion (NAT) Tool Kit. The NAT Abrasion Pads are used with the corresponding nutplate base insert size. The pads are... | |
| The EnduroSharp®ABNIR Essential Surface Prep Kit is comprised of a suite of tools packaged in a compact carrying case (19.17” x 12.80” x 6.89”). It is for the on-the-go aircraft... |