Pexco Datasheets for Plastic Tubing
Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies.
Plastic Tubing: Learn more
| Product Name | Notes |
|---|---|
| Critical Tolerance Custom Plastic Extrusion Including Noryl, PETG, Butyrate, Static-Dissipative (ESD) Polycarbonate, and more. Pexco works hard to live up to its proud reputation of being a reliable source for... | |
| 105°C rated lead-free, general purpose, premium quality, PVC flexible tubing that is resistant to many chemicals, oils and acids, heat, and abrasion. It operates in a wide temperature range and... | |
| Abrasion-resistant fluoropolymer for applications requiring chemical resistance and low permeability PVDF (Polyvinylidene Fluoride) is an abrasion resistant fluoropolymer suitable for use in applications requiring chemical resistance with low permeability. Altaflo® | |
| Acrylonitrile Butadiene Styrene (ABS) combines the strength and rigidity of acrylonitrile and styrene polymers with the toughness of polybutadiene rubber. ABS tube is known for excellent flow characteristics and a... | |
| Altaflo® 100 PTFE tubing has the broadest temperature range of any fluoropolymer and can resist highly corrosive liquids and gases even at elevated temperatures. Polytetrafluoroethyl ene (PTFE) Polytetrafluoroethyl ene is... | |
| Better known as “PVC” or “Vinyl”, Polyvinyl chloride is one of the most recognized and commonly used thermoplastic materials in the world. PVC is produced in two general forms, first... | |
| Extreme chemical resistance and high temperature exposure for superior physical properties PFA (perfluoroalkoxy) is the tubing of choice for applications involving extreme chemical resistance combined with high temperature exposure. Altaflo® | |
| Extreme chemical resistance combined with the highest purity level Altaflo® 480 UHP PFA (ultra high purity perfluoroalkoxy) tubing and pipe are the products of choice for applications such as semiconductor... | |
| Flexibility that is preferred for water disinfecting processes PVDF FLEX (polyvinylidene fluoride – commonly known by the trade name KYNAR FLEX®) is a more flexible version of PVDF. Altaflo® 550... | |
| High-performance, 100% virgin-grade resins to resist stress cracking FEP (fluorinated ethylene propylene) tubing is an economical choice for tubing applications requiring chemical resistance in combination with broad temperature exposure. Altaflo® | |
| Nylon, also known as Polyamide or PA, is just one of many high-performance polymers Pexco specializes in extruding. This polymer’s properties make it an excellent choice for a variety of... | |
| Our plastic core tubes have proven to be a reliable, key component for many manufacturers, particularly those in the film, tape and cloth industries. Pexco has successfully produced hundreds of... | |
| Our PTFE Molded Cylinders are generally used as machining stock to create shapes for any number of chemical, electrical and mechanical components where the outstanding performance characteristics of PTFE are... | |
| Pexco specializes in the custom manufacturing of plastic dip tubes designed to deliver fluid efficiently from containers through a pump or spray dispenser. These tubes are critical components used in... | |
| Pexco’s Enflon® Molded PTFE Cylinders are generally used as machining stock to create shapes for any number of chemical, electrical and mechanical components where the outstanding performance characteristics of PTFE... | |
| Polycarbonate (PC) is a lightweight, durable, impact resistant and flame retardant thermoplastic. This transparent or opaque plastic has an excellent balance of clarity and toughness, which combined with the above... | |
| Polyethylene is a lightweight non-toxic, tough, impact and wear-resistant thermoplastic compound useful for a multitude of items. It is easy to clean and disinfect and can be FDA-approved for the... | |
| Polypropylene is a lightweight, non-toxic, high-impact plastic. Its properties include high chemical, corrosion and heat resistance with good dielectric properties and is also popular because some grades meet FDA requirements... | |
| Polystyrene (PS)(HIPS) is a sanitary, moisture and chemical-resistant thermoplastic compound commonly used to extrude Polystyrene tubing. This opaque plastic is environmentally sound and has excellent rigidity, which combined with the... | |
| Polysulfone (PSU) has one of the highest service temperatures among all melt-processable thermoplastics. Its resistance to high temperatures gives it a role of a flame retardant, without compromising its strength,... | |
| PTFE tubing is frequently used in challenging applications that involve transfer of critical fluids, such as in the aerospace, medical, and petrochemical industries. PTFE tubing is commonly used in the... | |
| Similar to 4900, 105°C rated lead-free PVC tubing with a heavier 1/32” wall thickness providing maximum insulation and protection. Features and Benefits 105°C rated lead-free PVC tubing Excellent general purpose... | |
| Specially designed for use in environmental sampling applications Altaflo® 2E0 Enviro Series FEP (fluorinated ethylene propylene) tubing is designed specifically for use in environmental sampling applications. This cost effective tubing... | |
| The clear choice for semiconductor, pharmaceutical and other critical chemical systems. Altaflo® DC series dual containment tubing provides end users with an integrated fluid flow solution for critical processes where... |