Pexco Datasheets for Fabricated Plastic Parts and Semi-Finished Shapes
Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
Fabricated Plastic Parts and Semi-Finished Shapes: Learn more
| Product Name | Notes |
|---|---|
| Plastic Slats for Chain Link Fence Pexco’s branded PVT® plastic vertical fence slats are the most popular in the chain link fence industry. Available in either Top or Bottom-Locking styles,... | |
| American Permahedge® is Pexco’s most premium chain link fence enhancement product. It is durable, UV stabilized, easy to install and self-locking. American Permahedge® is packaged in retail colored tri-lingual boxes,... | |
| Extruded PTFE rods are generally used as source material to machine seals, valves and rotating components that require a very low coefficient of friction. Available Materials Extruded PTFE rods can... | |
| Fence Weave® is the most economical chain link fence filler on the market, primarily used for residential applications. Fence Weave® converts any chain link fence into a privacy fence and... | |
| LiteLink® Privacy Fence Slats are one of Pexco’s most economical chain link fence enhancement products on the market. Manufactured using the same durable outdoor plastic as our standard tubular fence... | |
| Our Molded PTFE Rods provide a low-friction, non-stick surface suitable for use as machining stock for all kinds of chemical, electrical and mechanical components where the outstanding performance characteristics of... | |
| Our Molded PTFE sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. This item is available in cut-to-size sheets and can be supplied etched one-side,... | |
| PCTFE (Also referred to as Kel-F or Neoflon) is a fluoropolymer material that possesses outstanding strength and dimensional stability, with excellent chemical and radiation resistance. PCTFE, like other fluoropolymer materials,... | |
| Perfluoroalkoxy (PFA) is the product of choice when extended service involving chemical, thermal and mechanical stress is required. PFA offers high melt strength, excellent stress crack resistance, high resistance to... | |
| Pexco is a leader in the design and manufacture of complex, large-format plastic extrusions. Our expertise lies in producing highly customized profile solutions—ranging from intricate geometries and hollow structures to... | |
| Pexco manufactures a wide range of elastomer extrusions, including dense and sponge profiles, cords, and tubing engineered for sealing, cushioning, insulation, and vibration damping. Elastomers offer exceptional flexibility, durability, and... | |
| Pexco’s FinLink® Slat offers extra privacy with a unique configuration of three privacy fins. FinLink® provides a quality looking installation and is used together with a proprietary bottom channel. This... | |
| Pexco’s High Visibility Fence Markers were initially designed for the protection of Sage Grouse in the Western U.S. These markers drastically reduce strikes and collisions with wire fences. Applying highly... | |
| Pexco’s PTFE Film and PTFE Sheets provide a low-friction, non-stick surface suitable for use in high-temperature and high-dielectric applications. PTFE Film and PTFE Sheets are available in roll form or... | |
| Pexco’s Reflective Fence Inserts are durable rigid PVC plastic strips with HIGHLY REFLECTIVE abrasion resistant, weatherproof tape. These fence reflectors are easy to install and fasten in a chain-link fence... | |
| Pexco’s Safety Top Cap-LITE® is our most economic yet durable, plastic fence cap profile, typically featured in a safety yellow color. It is primarily used to cover the top of... | |
| Polysulfone (PSU) has one of the highest service temperatures among all melt-processable thermoplastics. Its resistance to high temperatures gives it a role of a flame retardant, without compromising its strength,... | |
| Safety Top Cap™ is our premium, durable, plastic fence cap profile, typically featured in a safety yellow color, primarily used to cover the top of the chain link fence on... | |
| The American Flag Kit can be installed easily in most chain link fences. It’s a great way to display the stars and stripes at home, school, church, or the office; | |
| The Feather Lock® Fence Slat provides an economical and attractive way to enhance a chain-link fence. It installs easily and its unique “feather” style configuration at the top of the... | |
| The FIN2000® Slat is Pexco’s premium pre-inserted Fence Slat for commercial or industrial applications. It offers almost complete privacy. The FIN2000® is mechanically inserted into the chain link wire fabric... | |
| The Industrial Fence Slat is Pexco’s most affordable pre-inserted Fence Slat for commercial or industrial applications. It features the same privacy factor as our other standard Fence Slat products. The... | |
| The PDS® Bottom Lock fence slat is the most popular privacy fence slat in North America. It provides a simple, economical and attractive way to enhance a chain link fence. | |
| The PDS® Top Lock fence slat provides a simple, economical and attractive way to enhance a chain link fence. Pexco is the leading manufacturer of Top Lock slats, which are... | |
| When you need increased privacy, our PDS® Winged Slat® is the answer. With the proven quality and durability of our standard fence slats plus unique “wings” for extra screening and... |