Air Compressors Direct Datasheets for Power Tools
Power tools include a wide range of devices for fabrication, assembly, construction, and repair. They are usually motor-driven.
Power Tools: Learn more
| Product Name | Notes |
|---|---|
| Compact & Lightweight, Perfect For Overhead Use •Weighs only 5.5 Lbs. which makes it easy maneuver Lithium-Ion Battery w/ Extended Run Time, Fade Free Power •40% less weight & 3x... | |
| Includes (2) 1.5Ah Lithium-Ion Batteries •Deliver steady power for the duration of every charge •Weigh 40% less than standard NiCd or NiMH batteries 18-Volt 1.5Ah Lithium-Ion Compact Pro Driver Drill... | |
| Includes (2) 3.0Ah HXP Lithium Ion Batteries •40% less weight & 3x the power capacity of traditional batteries •Backwards compatible w/ Hitachi's 18V DMR, DVF3 and DFL tools Left-Mounted 6-1/2" | |
| Includes (2) 3.0Ah HXP Lithium-Ion Batteries •3x the life at half the weight of NiCd or NiMH batteries Backwards Compatible HXP Batteries •Will work with all Hitachi 18V DMR and... | |
| Includes (2) 3.0Ah HXP Lithium-Ion Batteries •40% less weight & 3x the power capacity of traditional batteries •Backwards compatible w/ Hitachi's 18V DMR, DVF3 and DFL tools Ergonomic Shape & |