Includes (2) 3.0Ah HXP Lithium Ion Batteries
•40% less weight & 3x the power capacity of traditional batteries
•Backwards compatible w/ Hitachi's 18V DMR, DVF3 and DFL tools
Left-Mounted 6-1/2" Blade
•Designed for accessibility and convenient blade changes
Made For Accurate Cuts
•50° bevel angle adjustment for various applications
Fan Cooled Motor
•Designed for longer run times and maximum power
Built-In Spotlight
•Improves visibility of cut line
Electric Brake
•Designed for increased safety on the job
Soft Elastomer Grip
•Improves comfort and reduces hand fatigue
Includes:
•Universal Quick Charger
•24-Tooth Carbide Tipped Blade
•Rip Guide
•Carrying Case
| Air Compressors Direct | |
|---|---|
| Product Category | Power Tools |
| Product Number | Model C18DL |
| Product Name | Hitachi HXP 6-1/2" 18-Volt Lithium-Ion Cordless Circular Saw |