Includes (2) 1.5Ah Lithium-Ion Batteries
•Deliver steady power for the duration of every charge
•Weigh 40% less than standard NiCd or NiMH batteries
18-Volt 1.5Ah Lithium-Ion Compact Pro Driver Drill (DS18DSAL)
•1/2" Ratcheting keyless metal chuck
•21+1 Clutch with 21 torque settings & a drill mode
•Variable speed trigger and 2-speed motor
•Ultimate precision and control in both forward and reverse
18-Volt 1.5Ah Lithium-Ion Compact Pro Impact Driver (WH18DSAL)
•1,280 In/Lbs of torque for heavier applications
•Faster impact driving with a no-load speed of up to 2,600 RPM
•Quick change 1/4" hex chuck for simple bit replacements
•Responsive variable speed trigger for precise control
•LED job light illuminates the work surface
18-Volt Lithium-Ion Compact Pro Flashlight (UB18DAL)
•5-Position pivoting head so that light can be aimed as needed
Includes:
•Quick Charger
•Double Sided Phillips Driver Bit
•Durable Carrying Case
| Air Compressors Direct | |
|---|---|
| Product Category | Power Tools |
| Product Number | Model KC18DHL |
| Product Name | Hitachi HXP 18-Volt Lithium-Ion Compact Pro 3-Tool Combo Kit |