Includes (2) 3.0Ah HXP Lithium-Ion Batteries
•3x the life at half the weight of NiCd or NiMH batteries
Backwards Compatible HXP Batteries
•Will work with all Hitachi 18V DMR and DVF3 tools
18-Volt Cordless Hammer Drill (DV18DL)
•Rated at a class leading 570 In/Lbs of torque
•Unique 2-step speed switch for ultimate control
18-Volt Cordless Reciprocating Saw (CR18DL)
•Tool-less blade changing system
•Triple seal design protects saw from dust, dirt, water and debris
6-1/2" 18-Volt Cordless Circular Saw (C18DL)
•Left-mounted 6-1/2" blade for accessibility & convenient changes
•Built-In spotlight for improved visibility of cut line
14.4-Volt/18-Volt 2-Mode Lantern (UB18D)
•Florescent or LED illumination for various lighting applications
•8-Position handle for flexibility
Includes:
•Universal Quick Charger
•Carrying Case
| Air Compressors Direct | |
|---|---|
| Product Category | Power Tools |
| Product Number | Model KC18DBL |
| Product Name | Hitachi HXP 18-Volt Lithium-Ion Cordless 4-Tool Combo Kit |