Nexperia B.V. Datasheets for Sensor Interface Chips
Sensor interface chips are used as interfaces to sensors and other devices. The input at the interface collects data from the sensor and the output of the interface sends the data to a computer or other suitable device.
Sensor Interface Chips: Learn more
| Product Name | Notes |
|---|---|
| The LSF0108-Q100 is an 8 Channel bidirectional multi-voltage level translator for open-drain and push-pull applications. It supports up to 100 MHz up translation and ≥ 100 MHz down translation at... |