BERNSTEIN AG Datasheets for Safety Sensor Switches
Safety sensor switches are placed in enclosures to prevent accidental contact with live electrical connections.
Safety Sensor Switches: Learn more
| Product Name | Notes |
|---|---|
| BERNSTEIN provides coded transducer units (magnetic switch with corresponding magnet). The NC and NO contacts of the transducer units are evaluated and monitored by the magnetic controllers for safety applications. | |
| BERNSTEIN provides safety magnetic controllers certified in accordance with EN ISO 13849-1 (performance level d) and with EN 61508 and EN 62061 (SIL3) for safety applications. A safety system consists... | |
| The BERNSTEIN CSMS is a contactless safety sensor (transponder) with dynamically coded signal transmission for AS Interface – Safety at Work. With the unique allocation of the actuator to the... | |
| The CSMS is a contactless safety sensor which ensures that safety doors and protective guards remain closed. The contactless sensor uses RFID technology and can be used individually or in... | |
| Safety slave Coded actuator (magnetic) Switching status indicator AS-i status display Suitable for concealed installation Suitable for harsh environments Non-contact operation gives superior life expectancy | |
| Safety slave Coded actuator Switching status indicator AS-i status display Suitable for concealed installation Suitable for harsh environments Non-contact operation gives superior life expectancy M12 connector |