BERNSTEIN provides coded transducer units (magnetic switch with corresponding magnet). The NC and NO contacts of the transducer units are evaluated and monitored by the magnetic controllers for safety applications.
Product advantages:
Different types of coded magnetic switches
High protection against tampering
Cannot be operated with conventional magnets
3, 6 and 9 m cable or connector versions
Sturdy plastic
Design layout:
Switching distances 3 or 4 mm, depending on type
NO contact and NC contact combined for connection to magnetic controller
Protection class IP 67
Temperature range -5°C to +70°C
BERNSTEIN provides coded transducer units (magnetic switch with corresponding magnet). The NC and NO contacts of the transducer units are evaluated and monitored by the magnetic controllers for safety applications.
Product advantages:
- Different types of coded magnetic switches
- High protection against tampering
- Cannot be operated with conventional magnets
- 3, 6 and 9 m cable or connector versions
- Sturdy plastic
Design layout:
- Switching distances 3 or 4 mm, depending on type
- NO contact and NC contact combined for connection to magnetic controller
- Protection class IP 67
- Temperature range -5°C to +70°C