BERNSTEIN provides safety magnetic controllers certified in accordance with EN ISO 13849-1 (performance level d) and with EN 61508 and EN 62061 (SIL3) for safety applications. A safety system consists of the safety magnetic controllers and a coded transducer unit. Depending on the type of device, one or two coded transducer units (magnetic switch with corresponding magnet) can be connected to and monitored by the safety magnetic controllers.
Product advantages:
TüV type-approved safety magnetic controller
Connection for 1 or 2 coded magnetic switches
Performance level d in accordance with EN ISO 13849-1
SIL 3 in accordance with EN 61508 / EN 62061
Single fault security S in accordance with EN 60947-5-2
Specifications:
Supply voltage 250 V A
8 A relay output, positive-action
Switching power 1700 VA
Safety output, NO contact
Feedback circuit in single-channel version
Installation on TS35 mounting rail
Screw terminals 2,5 mm²
BERNSTEIN provides safety magnetic controllers certified in accordance with EN ISO 13849-1 (performance level d) and with EN 61508 and EN 62061 (SIL3) for safety applications. A safety system consists of the safety magnetic controllers and a coded transducer unit. Depending on the type of device, one or two coded transducer units (magnetic switch with corresponding magnet) can be connected to and monitored by the safety magnetic controllers.
Product advantages:
- TÜV type-approved safety magnetic controller
- Connection for 1 or 2 coded magnetic switches
- Performance level d in accordance with EN ISO 13849-1
- SIL 3 in accordance with EN 61508 / EN 62061
- Single fault security S in accordance with EN 60947-5-2
Specifications:
- Supply voltage 250 V A
- 8 A relay output, positive-action
- Switching power 1700 VA
- Safety output, NO contact
- Feedback circuit in single-channel version
- Installation on TS35 mounting rail
- Screw terminals 2,5 mm²