RAWELT S.A. de C.V. Junction Box JB3 Series

Description
Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed area. Mounting holes provided in corners outside of gasketed area. Oil-resistant O-Ring gasket with tongue and groove construction. Threaded internal bosses provided for mounting optional panels, rails, circuit boards and other components. FINISH: Electrostatic powder epoxy/polyester ploymerized coating.
Datasheet
Description
Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed area. Mounting holes provided in corners outside of gasketed area. Oil-resistant O-Ring gasket with tongue and groove construction. Threaded internal bosses provided for mounting optional panels, rails, circuit boards and other components. FINISH: Electrostatic powder epoxy/polyester ploymerized coating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box - JB3 Series - RAWELT S.A. de C.V.
Torreon, Mexico
Junction Box
JB3 Series
Junction Box JB3 Series
Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed area. Mounting holes provided in corners outside of gasketed area. Oil-resistant O-Ring gasket with tongue and groove construction. Threaded internal bosses provided for mounting optional panels, rails, circuit boards and other components. FINISH: Electrostatic powder epoxy/polyester ploymerized coating.
  • Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor.
    CONSTRUCTION:
  • Diecast aluminum 4/4X, IP66 enclosure.
  • Stainless steel screws.
  • Green ground screw included.
  • Cover screws placed outside sealed area.
  • Mounting holes provided in corners outside of gasketed area.
  • Oil-resistant O-Ring gasket with tongue and groove construction.
  • Threaded internal bosses provided for mounting optional panels, rails, circuit boards and other components.
    FINISH:
  • Electrostatic powder epoxy/polyester ploymerized coating.
Supplier's Site Datasheet

Technical Specifications

  RAWELT S.A. de C.V.
Product Category Industrial Enclosures
Product Number JB3 Series
Product Name Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Interlinking block - CPX-M-GE-EV-Z-7/8-5POL - Festo Corporation
Specs
Type Junction Box
Material Aluminum
View Details