RAWELT S.A. de C.V. Junction Box JB6 Series

Description
Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed area. Mounting holes provided in corners outside of gasketed area. Oil-resistant O-Ring gasket with tongue and groove construction. Threaded internal bosses provided for mounting optional panels, rails, circuit boards and other components. FINISH: Electrostatic powder epoxy/polyester ploymerized coating.
Datasheet
Description
Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed area. Mounting holes provided in corners outside of gasketed area. Oil-resistant O-Ring gasket with tongue and groove construction. Threaded internal bosses provided for mounting optional panels, rails, circuit boards and other components. FINISH: Electrostatic powder epoxy/polyester ploymerized coating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box - JB6 Series - RAWELT S.A. de C.V.
Torreon, Mexico
Junction Box
JB6 Series
Junction Box JB6 Series
Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed area. Mounting holes provided in corners outside of gasketed area. Oil-resistant O-Ring gasket with tongue and groove construction. Threaded internal bosses provided for mounting optional panels, rails, circuit boards and other components. FINISH: Electrostatic powder epoxy/polyester ploymerized coating.
  • Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor.
    CONSTRUCTION:
  • Diecast aluminum 4/4X, IP66 enclosure.
  • Stainless steel screws.
  • Green ground screw included.
  • Cover screws placed outside sealed area.
  • Mounting holes provided in corners outside of gasketed area.
  • Oil-resistant O-Ring gasket with tongue and groove construction.
  • Threaded internal bosses provided for mounting optional panels, rails, circuit boards and other components.
    FINISH:
  • Electrostatic powder epoxy/polyester ploymerized coating.
Supplier's Site Datasheet

Technical Specifications

  RAWELT S.A. de C.V.
Product Category Industrial Enclosures
Product Number JB6 Series
Product Name Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Phenolic Instrument Case - 702 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 8.38 inch (213 mm)
View Details
3 suppliers
Enclosure -  - Radwell International
Specs
Type Junction Box
View Details