RAWELT S.A. de C.V. Junction Box JB4 Series

Description
Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed area. Mounting holes provided in corners outside of gasketed area. Oil-resistant O-Ring gasket with tongue and groove construction. Threaded internal bosses provided for mounting optional panels, rails, circuit boards and other components. FINISH: Electrostatic powder epoxy/polyester ploymerized coating.
Datasheet
Description
Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed area. Mounting holes provided in corners outside of gasketed area. Oil-resistant O-Ring gasket with tongue and groove construction. Threaded internal bosses provided for mounting optional panels, rails, circuit boards and other components. FINISH: Electrostatic powder epoxy/polyester ploymerized coating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Junction Box - JB4 Series - RAWELT S.A. de C.V.
Torreon, Mexico
Junction Box
JB4 Series
Junction Box JB4 Series
Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground screw included. Cover screws placed outside sealed area. Mounting holes provided in corners outside of gasketed area. Oil-resistant O-Ring gasket with tongue and groove construction. Threaded internal bosses provided for mounting optional panels, rails, circuit boards and other components. FINISH: Electrostatic powder epoxy/polyester ploymerized coating.
  • Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor.
    CONSTRUCTION:
  • Diecast aluminum 4/4X, IP66 enclosure.
  • Stainless steel screws.
  • Green ground screw included.
  • Cover screws placed outside sealed area.
  • Mounting holes provided in corners outside of gasketed area.
  • Oil-resistant O-Ring gasket with tongue and groove construction.
  • Threaded internal bosses provided for mounting optional panels, rails, circuit boards and other components.
    FINISH:
  • Electrostatic powder epoxy/polyester ploymerized coating.
Supplier's Site Datasheet

Technical Specifications

  RAWELT S.A. de C.V.
Product Category Industrial Enclosures
Product Number JB4 Series
Product Name Junction Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1833521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 19.69 inch (500 mm)
Depth 9.84 inch (250 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details