RAWELT S.A. de C.V. Weatherproof Two Gang Box RC-M T2D2 Series

Description
MATERIAL: Diecast aluminum. FINISH: Electrostatic powder epoxy/polyester coating. Two green ground screws included. Two mounting lugs, screws and close-up plugs included. For wet location when gasketed cover are used. NPT threaded for use with RIGID and IMC conduit. APPLICATIONS: They can be installed to accommodate accessories such as switches, receptacles. Provide openings for making splice and taps. Allow access for maintenance. Manufactured in compliance with: UL 514 A, UL 514 B CAN/CSA-C22.2 No. 18-92
Datasheet
Description
MATERIAL: Diecast aluminum. FINISH: Electrostatic powder epoxy/polyester coating. Two green ground screws included. Two mounting lugs, screws and close-up plugs included. For wet location when gasketed cover are used. NPT threaded for use with RIGID and IMC conduit. APPLICATIONS: They can be installed to accommodate accessories such as switches, receptacles. Provide openings for making splice and taps. Allow access for maintenance. Manufactured in compliance with: UL 514 A, UL 514 B CAN/CSA-C22.2 No. 18-92
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Weatherproof Two Gang Box - RC-M T2D2 Series - RAWELT S.A. de C.V.
Torreon, Mexico
Weatherproof Two Gang Box
RC-M T2D2 Series
Weatherproof Two Gang Box RC-M T2D2 Series
MATERIAL: Diecast aluminum. FINISH: Electrostatic powder epoxy/polyester coating. Two green ground screws included. Two mounting lugs, screws and close-up plugs included. For wet location when gasketed cover are used. NPT threaded for use with RIGID and IMC conduit. APPLICATIONS: They can be installed to accommodate accessories such as switches, receptacles. Provide openings for making splice and taps. Allow access for maintenance. Manufactured in compliance with: UL 514 A, UL 514 B CAN/CSA-C22.2 No. 18-92
    MATERIAL:
  • Diecast aluminum.
    FINISH:
  • Electrostatic powder epoxy/polyester coating.
  • Two green ground screws included.
  • Two mounting lugs, screws and close-up plugs included.
  • For wet location when gasketed cover are used.
  • NPT threaded for use with RIGID and IMC conduit.
    APPLICATIONS:
  • They can be installed to accommodate accessories such as switches, receptacles.
  • Provide openings for making splice and taps.
    Allow access for maintenance.
  • Manufactured in compliance with:
    • UL 514 A, UL 514 B
    • CAN/CSA-C22.2 No. 18-92
Supplier's Site Datasheet

Technical Specifications

  RAWELT S.A. de C.V.
Product Category Industrial Enclosures
Product Number RC-M T2D2 Series
Product Name Weatherproof Two Gang Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
IP65 DIECAST ALUMINIUM BOX - AL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape Rectangular
Length 1.24 to 7.09 inch (31.5 to 180 mm)
Width 1.81 to 12.32 inch (46 to 313 mm)
View Details
TK Series Enclosures - 130-001 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers