Battery Holders, Clips & Contacts
Coin Cell Battery Retainer, Horizontal S
Battery Holder (Open) Coin, 12.0mm 1 Cell SMD (SMT) Tab
Battery Holder (Open) Coin, 12.0mm 1 Cell SMD (SMT) Tab
Battery Holder (Open) Coin, 12.0mm 1 Cell SMD (SMT) Tab
BATTERY HOLDER, COIN CELL - 20MM, PCB ROHS COMPLIANT: YES
HOLDER, EZ-COIN, CR/BR1220 CELLS; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Battery Holder Mount:SMD; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Coin Cell Holder; Battery Terminals:Pressure RoHS Compliant: Yes
HOLDER, COIN CELL, CR1220, FULL REEL; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Pressure Contact; For Use With:Coin Cell Batteries (CR1220) RoHS Compliant: Yes
HOLDER, COIN CELL, CR1220; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Pressure Contact; For Use With:Coin Cell Batteries (CR1220) RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Battery Holders | Battery Holders | Battery Holders | Battery Holders |
| Product Number | S8411-45R | 952-1745-6-ND | 82AH2197 | 05W5823 |
| Product Name | Battery Holders, Clips & Contacts | Battery Holders, Clips, Contacts | Battery Holder, Coin Cell 20Mm, Pcb Rohs Compliant Harwin | Holder, Ez-Coin, Cr/br1220 Cells; Battery Sizes Accepted Harwin |
| Type | Coin Cell Holder; Holder (Open) |