HARWIN Battery Holders, Clips, Contacts S8211-46R

Description
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab
Request a Quote Datasheet
Description
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 952-1735-1-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
952-1735-1-ND
Battery Holders, Clips, Contacts 952-1735-1-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 952-1735-6-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
952-1735-6-ND
Battery Holders, Clips, Contacts 952-1735-6-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 952-1735-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
952-1735-2-ND
Battery Holders, Clips, Contacts 952-1735-2-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips & Contacts - S8211-46R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
S8211-46R
Battery Holders, Clips & Contacts S8211-46R
Battery Holders, Clips & Contacts

Battery Holders, Clips & Contacts

Buy Now
Battery Holders, Clips & Contacts - S8211-46R - Powell Electronics, Inc.
Swedesboro, NJ, United States
Battery Holders, Clips & Contacts
S8211-46R
Battery Holders, Clips & Contacts S8211-46R
Coin Cell Battery Retainer, Horizontal S

Coin Cell Battery Retainer, Horizontal S

Buy Now
Holder, Ez-Coin, Cr/br2032 Cells; Battery Sizes Accepted Harwin - 05W5821 - Newark, An Avnet Company
Chicago, IL, United States
Holder, Ez-Coin, Cr/br2032 Cells; Battery Sizes Accepted Harwin
05W5821
Holder, Ez-Coin, Cr/br2032 Cells; Battery Sizes Accepted Harwin 05W5821
HOLDER, EZ-COIN, CR/BR2032 CELLS; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Battery Holder Mount:SMD; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Coin Cell Holder; Battery Terminals:Pressure RoHS Compliant: Yes

HOLDER, EZ-COIN, CR/BR2032 CELLS; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Battery Holder Mount:SMD; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Coin Cell Holder; Battery Terminals:Pressure RoHS Compliant: Yes

Supplier's Site Datasheet
Holder, Coin Cell-20Mm; Battery Sizes Accepted Harwin - 92T7726 - Newark, An Avnet Company
Chicago, IL, United States
Holder, Coin Cell-20Mm; Battery Sizes Accepted Harwin
92T7726
Holder, Coin Cell-20Mm; Battery Sizes Accepted Harwin 92T7726
HOLDER, COIN CELL-20MM; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Pressure Contact RoHS Compliant: Yes

HOLDER, COIN CELL-20MM; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Pressure Contact RoHS Compliant: Yes

Supplier's Site
Battery Holder, Coin Cell 20Mm, Smd Rohs Compliant Harwin - 82AH2195 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell 20Mm, Smd Rohs Compliant Harwin
82AH2195
Battery Holder, Coin Cell 20Mm, Smd Rohs Compliant Harwin 82AH2195
BATTERY HOLDER, COIN CELL - 20MM, SMD ROHS COMPLIANT: YES

BATTERY HOLDER, COIN CELL - 20MM, SMD ROHS COMPLIANT: YES

Supplier's Site
Holder, Coin Cell-20Mm, Full Reel; Battery Sizes Accepted Harwin - 28X2551 - Newark, An Avnet Company
Chicago, IL, United States
Holder, Coin Cell-20Mm, Full Reel; Battery Sizes Accepted Harwin
28X2551
Holder, Coin Cell-20Mm, Full Reel; Battery Sizes Accepted Harwin 28X2551
HOLDER, COIN CELL-20MM, FULL REEL; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Pressure Contact RoHS Compliant: Yes

HOLDER, COIN CELL-20MM, FULL REEL; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Pressure Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 952-1735-1-ND S8211-46R 05W5821 82AH2195
Product Name Battery Holders, Clips, Contacts Battery Holders, Clips & Contacts Holder, Ez-Coin, Cr/br2032 Cells; Battery Sizes Accepted Harwin Battery Holder, Coin Cell 20Mm, Smd Rohs Compliant Harwin
Type Coin Cell Holder; Retainer
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Battery Holders - 1-1775485-1 - TE Connectivity
Specs
Mounting Board Mount
View Details
3 suppliers
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
CR2032 Coin Cell Holder - BCR Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Plastic Holder; Coin Cell Holder
Material PAR
Cell Capacity Single Cell
View Details
Polarized THM Holder for AA Battery w/ coil spring - 1087 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers