Battery Holders, Clips & Contacts
Coin Cell Battery Retainer, Horizontal S
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab
Battery Holder (Open) Coin, 20.0mm 1 Cell SMD (SMT) Tab
HOLDER, COIN CELL, CR2032; Battery Sizes Accepted:2032; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Pressure Contact; For Use With:Coin Cell Batteries (CR2032 ) RoHS Compliant: Yes
HOLDER, COIN CELL, CR2032, FULL REEL; Battery Sizes Accepted:2032; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Pressure Contact; For Use With:Coin Cell Batteries (CR2032 ) RoHS Compliant: Yes
BATTERY HOLDER, 2032, SMD ROHS COMPLIANT: YES
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Battery Holders | Battery Holders | Battery Holders |
| Product Number | S8421-45R | 952-1737-1-ND | 92T7729 |
| Product Name | Battery Holders, Clips & Contacts | Battery Holders, Clips, Contacts | Holder, Coin Cell, Cr2032; Battery Sizes Accepted Harwin |
| Type | Coin Cell Holder; Holder (Open) |