Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin
Battery Holder (Open) Coin, 20.0mm 1 Cell PC Pin
Coin Cell Battery Retainer, Vertical Thr
Battery Holders, Clips & Contacts
HOLDER, EZ-COIN, CR/BR2032 CELLS; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019); Accessory Type:Coin Cell Holder; Battery RoHS Compliant: Yes
HOLDER, COIN CELL, CR/BR2032; Battery Sizes Accepted:2032; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Pressure Contact; For Use With:Coin Cell Batteries (CR2032 & BR2032) RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Battery Holders | Battery Holders | Battery Holders | Battery Holders |
| Product Number | 952-1743-1-ND | S8401-46 | 05W5822 | 92T7727 |
| Product Name | Battery Holders, Clips, Contacts | Battery Holders, Clips & Contacts | Holder, Ez-Coin, Cr/br2032 Cells; Battery Sizes Accepted Harwin | Holder, Coin Cell, Cr/br2032; Battery Sizes Accepted Harwin |
| Type | Coin Cell Holder; Holder (Open) |