Parker Hannifin / Automation / Electromechanical Division - Europe XL Series Stepper Drives XL50

Description
XL Stepper Drive / Controller Protection Motor overcurrent/short circuit , over & under voltage , logic suppy fault , over temperature Recommended inductance range 0.8 mH - 10 mH Panel mounting 1.8 A , 3.5 A & 5.6 A RMS rating Up to 80 VDC bus i Versions have Built-in Controller using Parker's EASI code Powerful front-end software - EASI-Tools Drive resolution 400, 800, 2000 or 4000 steps/rev Optional CANopen Interface Automatic Standby Current Reduction 50 % or 70 % Compatible with Parker high performance stepper motors
Datasheet
Description
XL Stepper Drive / Controller Protection Motor overcurrent/short circuit , over & under voltage , logic suppy fault , over temperature Recommended inductance range 0.8 mH - 10 mH Panel mounting 1.8 A , 3.5 A & 5.6 A RMS rating Up to 80 VDC bus i Versions have Built-in Controller using Parker's EASI code Powerful front-end software - EASI-Tools Drive resolution 400, 800, 2000 or 4000 steps/rev Optional CANopen Interface Automatic Standby Current Reduction 50 % or 70 % Compatible with Parker high performance stepper motors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
XL Series Stepper Drives XL50
XL Stepper Drive / Controller Protection Motor overcurrent/short circuit , over & under voltage , logic suppy fault , over temperature Recommended inductance range 0.8 mH - 10 mH Panel mounting 1.8 A , 3.5 A & 5.6 A RMS rating Up to 80 VDC bus i Versions have Built-in Controller using Parker's EASI code Powerful front-end software - EASI-Tools Drive resolution 400, 800, 2000 or 4000 steps/rev Optional CANopen Interface Automatic Standby Current Reduction 50 % or 70 % Compatible with Parker high performance stepper motors

XL Stepper Drive / Controller

  • Protection Motor overcurrent/short circuit , over & under voltage , logic suppy fault , over temperature
  • Recommended inductance range 0.8 mH - 10 mH
  • Panel mounting
  • 1.8 A , 3.5 A & 5.6 A RMS rating
  • Up to 80 VDC bus
  • i Versions have Built-in Controller using Parker's EASI code
  • Powerful front-end software - EASI-Tools
  • Drive resolution 400, 800, 2000 or 4000 steps/rev
  • Optional CANopen Interface
  • Automatic Standby Current Reduction 50 % or 70 %
  • Compatible with Parker high performance stepper motors
Supplier's Site Datasheet

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Motor Controllers
Product Number XL50
Product Name XL Series Stepper Drives
Product Controller / Drive
Axes 1.0
Setup Handheld
Configuration Panel Mount
Communication CANopen (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV8353RFHRGZR - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication PWM
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-550A30A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details