Parker Hannifin / Automation / Electromechanical Division - Europe VIX Series Stepper Drives VIM250-IM

Description
Fully digital design Field-oriented control for improved low-speed performance Panel or DIN rail mounting 2.8 A & 5.6 A RMS rating Up to 80 V DC bus Built-in controller using Parker's proven EASI code Powerful front-end software - EASI-V Fully programmable resolution up to 51,200 steps/rev Optional CANopen/RS485 interface Automatic Standby CurrentReduction Compact package Compatible with Parker high performance stepper motors
Description
Fully digital design Field-oriented control for improved low-speed performance Panel or DIN rail mounting 2.8 A & 5.6 A RMS rating Up to 80 V DC bus Built-in controller using Parker's proven EASI code Powerful front-end software - EASI-V Fully programmable resolution up to 51,200 steps/rev Optional CANopen/RS485 interface Automatic Standby CurrentReduction Compact package Compatible with Parker high performance stepper motors

Suppliers

Company
Product
Description
Supplier Links
VIX Series Stepper Drives VIM250-IM
Fully digital design Field-oriented control for improved low-speed performance Panel or DIN rail mounting 2.8 A & 5.6 A RMS rating Up to 80 V DC bus Built-in controller using Parker's proven EASI code Powerful front-end software - EASI-V Fully programmable resolution up to 51,200 steps/rev Optional CANopen/RS485 interface Automatic Standby CurrentReduction Compact package Compatible with Parker high performance stepper motors
  • Fully digital design
  • Field-oriented control for improved low-speed performance
  • Panel or DIN rail mounting
  • 2.8 A & 5.6 A RMS rating
  • Up to 80 V DC bus
  • Built-in controller using Parker's proven EASI code
  • Powerful front-end software - EASI-V
  • Fully programmable resolution up to 51,200 steps/rev
  • Optional CANopen/RS485 interface
  • Automatic Standby CurrentReduction
  • Compact package
  • Compatible with Parker high performance stepper motors
Supplier's Site

Technical Specifications

  Parker Hannifin / Automation / Electromechanical Division - Europe
Product Category Stepper Motor Drives
Product Number VIM250-IM
Product Name VIX Series Stepper Drives
Axes 1.0
Setup Handheld
Operating Mode Position
Configuration Panel Mount (optional feature); DIN Rail (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Motor Drivers, Controllers - A3988SJPTR-T - 141434-A3988SJPTR-T - Win Source Electronics
Specs
Operating Temperature -20 to 150 C (-4 to 302 F)
AC Input 3 to 6 volts
DC Input 3 to 6 volts
View Details
6 suppliers
Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4209G - TLE4209G - Infineon Technologies AG
Specs
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
DC Input 8 to 18 volts
View Details
ACS Driver Module - G-902.RxI - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Setup Computer
Servo Feedback Incremental Encoder (optional feature); Absolute Encoder (optional feature)
View Details