Bonomi North America, Inc. Datasheets for Ball Valves
Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit uniform sealing stress. The valve gets its name from the ball that rotates to open and close the valve. Ball valves are used in situations where tight shut-off is required. They are wide duty valves, able to transfer gases, liquids and liquids with suspended solids (slurries).
Ball valves provide tight shut-off and characterizable control. They have high rangeability due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves.
Ball Valves: Learn more
| Product Name | Notes |
|---|---|
| 0.5" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.5" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.5" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator | |
| 0.5" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 0.5" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 0.5" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator | |
| 0.5" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 0.5" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 0.5" Stainless steel 2-Way NPT Safety Exhaust Ball Valve & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 0.75" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 0.75" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator | |
| 0.75" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 0.75" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 0.75" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator | |
| 0.75" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 0.75" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 0.75" Stainless steel 2-Way NPT Safety Exhaust Ball Valve & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 1" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 1" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 1" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 1" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 1" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 1" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator | |
| 1" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 1.25" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.25" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.25" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 1.25" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 1.25" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 1.25" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 1.25" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator | |
| 1.25" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 1.25" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 1.50" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 1.50" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 1.50" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 1.50" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 1.50" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 1.50" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator | |
| 1.50" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 1.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 1.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator | |
| 1.50" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 1.50" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 2" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 2" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 2" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 2" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 2" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 2" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator | |
| 2" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 2" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 2" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator | |
| 2" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 2" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 2.50" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator | |
| 2.50" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 2.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 2.50" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator | |
| 2.50" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 2.50" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 3" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 3" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 3" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 3" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 3" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 3" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 3" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator | |
| 3" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 3" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 3" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator | |
| 3" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 3" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 4" 2-Way, 3 Pc. Stainless Steel Ball Valve w/ 90° V-Ball w/ NPT ends, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 4" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 30° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 60° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Non-Cavity Filled Stainless Steel 90° V-Ball Valve w/ Sanitary Ends ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Stainless Steel 30° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Stainless Steel 60° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Double Acting Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 3 Pc. Stainless Steel 90° V-Ball Valve w/ Encapsulated Bolts and NPT ends w/ Spring Return Pneumatic Actuator & PNP-B 3-15 psi Pneumatic-Pneumatic Positioner | |
| 4" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 4" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 4" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Double Acting Actuator | |
| 4" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator | |
| 4" Direct Mount Double L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT Ends & Spring Return Pneumatic Actuator | |
| 4" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 4" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 4" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Double Acting Pneumatic Actuator | |
| 4" Direct Mount L-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ Sanitary Tri-Clamp ends & Spring Return Pneumatic Actuator | |
| 4" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 4" Direct Mount T-Ported 3-Way, Stainless Steel Block Body Ball Valve w/ NPT ends & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball , a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 90° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 30-60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 60° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Double Acting Pneumatic Actuator | |
| 6" 2-Way, ANSI 300 Stainless Steel Split-Body Style Flanged Ball Valve w/ 90° V-Ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator | |
| 6" Direct Mount L-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator | |
| 6" Direct Mount T-Ported 3-Way, ANSI 150 Stainless Steel Block Body Ball Valve w/ Flanged Ends & Spring Return Pneumatic Actuator |
| << Prev |