Bonomi North America, Inc. 4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve PP720370V36SR-4

Description
4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
Request a Quote Datasheet
Description
4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4
Charlotte, NC, United States
4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve
PP720370V36SR-4
4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve PP720370V36SR-4
4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator

4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve w/ 30-60° V-ball, a Pneumatic-Pneumatic Positioner & Spring Return Pneumatic Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number PP720370V36SR-4
Product Name 4" 2-Way, ANSI 150 Stainless Steel Wafer-style Flanged Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze; Stainless Steel
Media Water; Gas; Air
Valve Size 4.00 inch (101.60 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
High Flow Rate Brass Spring Loaded Check Valve - 100002-1/2 - Bonomi North America, Inc.
Specs
Valve Type Check; Shut Off
Primary Material Brass / Bronze
Media Water; Gas
View Details
Locking Device for Brass Ball Valve - 6100-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 1.50 inch (38.10 mm)
View Details
Full Port Lead Free Brass Ball Valve - 1970LF-1-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details