Bonomi North America, Inc. 1" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve PP724102V9SR-1

Description
1" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator
Request a Quote Datasheet
Description
1" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Charlotte, NC, United States
1" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve
PP724102V9SR-1
1" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve PP724102V9SR-1
1" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator

1" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve, Pneumatic-Pneumatic Positioner and Spring Return Actuator

Supplier's Site Datasheet

Technical Specifications

  Bonomi North America, Inc.
Product Category Industrial Valves
Product Number PP724102V9SR-1
Product Name 1" Direct Mount 2-Way, 30-60, 60, 90 V-port, ANSI 150 Carbon Steel Wafer-style Flanged Ball Valve
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
Valve Size 1.00 inch (25.40 mm)
Maximum Pressure 600.00 psi (422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Steel FNPT Threaded Ball Valve - 3000-1-1/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Steel
Valve Size 1.25 inch (31.75 mm)
View Details
Full Port Lead Free Brass Ball Valve - 250NLFSRL-3/4 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details
2
Specs
Valve Type Ball
Primary Material Aluminum; Brass / Bronze
Media Water; Gas; Air
View Details
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details