Flomatic Valves Gate Valves 109OSY

Description
OUTSIDE SCREW & YOKE - Cast iron resilient wedge gate valves which meet AWWA C509 standard with bronze stem and are UL/FM listed, class 125. Tapped & plugged For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet
Description
OUTSIDE SCREW & YOKE - Cast iron resilient wedge gate valves which meet AWWA C509 standard with bronze stem and are UL/FM listed, class 125. Tapped & plugged For reference use only. Please check Flomatic's website for the latest valve product specifications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Valves - 109OSY - Flomatic Valves
Glens Falls, NY, United States
Gate Valves
109OSY
Gate Valves 109OSY
OUTSIDE SCREW & YOKE - Cast iron resilient wedge gate valves which meet AWWA C509 standard with bronze stem and are UL/FM listed, class 125. Tapped & plugged For reference use only. Please check Flomatic's website for the latest valve product specifications.

OUTSIDE SCREW & YOKE - Cast iron resilient wedge gate valves which meet AWWA C509 standard with bronze stem and are UL/FM listed, class 125.
Tapped & plugged


For reference use only. Please check Flomatic's website for the latest valve product specifications.

Supplier's Site Datasheet

Technical Specifications

  Flomatic Valves
Product Category Industrial Valves
Product Number 109OSY
Product Name Gate Valves
Valve Type Gate
Unlock Full Specs
to access all available technical data

Similar Products

Manual injector valve kit 6 port, 2 position - manual-injector-valve-kit-6-port-2-position - IMI Life Science
Specs
Maximum Pressure ? to 7005.32 psi (? to 4930 m H2O)
Number of Ports 6
View Details
Pneumatic Function Fittings - 1214344 - RS Components, Ltd.
Specs
Valve Type Flow controller
Primary Material Aluminum; Aluminium alloy
Media Air
View Details
Pneumatically Actuated Brass Valve - PHH Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Brass / Bronze; Stainless Steel
Valve Size 0.50 to 4.00 inch (12.70 to 101.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details