ThermOmegaTech® Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the... | |
| Operation The ¾” GURU PC® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and... | |
| Operation The 1″ GURU PC® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and... | |
| Operation The DTV can be used in applications where a high temperature discharge flow to a drain or sewer must be tempered with cold water. The DTV is installed into... | |
| Operation The GURU® DL2.1 CH and CHS may be thought of as an automatic freeze-out plug with one important difference: The stainless steel GURU® Cartridge releases itself from its body... | |
| Operation The GURU® DL2.1 is the most widely used and proven locomotive freeze protection valve in the world. It may be thought of as an automatic freeze-out plug with one... | |
| Operation The Magnum GURU® Plug is a higher discharge capacity version of the standard GURU® Plug. The Magnum GURU® Plug is a self-operating thermostatic drain valve that responds to engine... | |
| Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D... | |
| Product Description Number of Outlets: Single Outlet Type of Fittings for TV/SC-A: Parker or Swagelok Type of Extension: Stainless Steel There are literally hundreds of applications for these compact, self-contained,... | |
| Product Description Number of Outlets: Single Outlet Type of Fittings for TV/SC-I: Parker or Swagelok Type of Extension: Stainless Steel The TV/SC-IR assures accurate temperature control in an instrument or... | |
| Product Description A safety hazard for plant personnel can occur when utilizing safety showers or eyewash stations if overheating of the pipes caused by solar radiation or steam/electric tracing results... | |
| Product Description A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of... | |
| Product Description Because of the unique mixing characteristics inside the STVM® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types... | |
| Product Description By placing an EcoFlow® on the seal water outlet of your mechanical seal it will continuously maintain a constant seal water outlet temperature. If the seal water should... | |
| Product Description ECONO/HAT-RA is primarily used for thermal relief on booster pumps to keep them cool during idling. It can also be used to controlling cooling water outlet temperature or... | |
| Product Description Relying on having to manually open valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze... | |
| Product Description Relying on manually opening valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze damage resulting... | |
| Product Description The HAT/RA-HP valve is commonly used as a thermal relief valve on fire pumps and high pressure water pumps. It may be used to regulate the flow of... | |
| Product Description The ITCH Assembly assures accurate temperature control in an instrument or analyzer enclosure. It will maintain enclosure temperature accurately over a wide range of ambient temperatures with steam... | |
| Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve... | |
| Product Description There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and... | |
| Product Description These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. Controlling air flow to a vortex cooling... | |
| Product Description These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. n general they can be used whenever... | |
| Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot... | |
| Product Description TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on... | |
| Operation As the fluid temperature increases to within the operating range of the HAT/RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range,... | |
| Operation As the fluid temperature increases to within the operating range of the HAT/RA-LP, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range,... | |
| Operation As the fluid temperature increases to within the operating range of the TV/HAT-RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range,... | |
| Operation The TV/HAT-RA-LP is installed on the cooling water outlet of the equipment as an after flow controller. At start-up, the valve is closed except for the “control leakage”, allowing... | |
| Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS) Offered in a variety of sizes up to 2” with configurations including ball valves, integrated unions, check valves, strainers, and... | |
| CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends... | |
| CircuitSolver® Union (CSU) A union with optional check valve built into the body of the CircuitSolver® reduces the number of components to be installed and minimizes potential leak points. The... | |
| CircuitSolver® Union Assembly (CSUA) We have gone one step further by adding isolation valves to either side of the CSU, making it the easiest and most efficient balancing valve to... |