ThermOmegaTech® Datasheets for Mixing Valves
Mixing valves combine the flow of two or more inlets into a single outlet for applications such as temperature and concentration control.
Mixing Valves: Learn more
| Product Name | Notes |
|---|---|
| Operation The DTV can be used in applications where a high temperature discharge flow to a drain or sewer must be tempered with cold water. The DTV is installed into... | |
| Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D... | |
| Product Description Because of the unique mixing characteristics inside the STVM® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types... | |
| Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS) Offered in a variety of sizes up to 2” with configurations including ball valves, integrated unions, check valves, strainers, and... | |
| CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends... | |
| CircuitSolver® Union (CSU) A union with optional check valve built into the body of the CircuitSolver® reduces the number of components to be installed and minimizes potential leak points. The... | |
| CircuitSolver® Union Assembly (CSUA) We have gone one step further by adding isolation valves to either side of the CSU, making it the easiest and most efficient balancing valve to... | |
| CircuitSolver® Union Assembly ProPress (CSUA-PP) For seamless installation, operation, and maintenance, the CircuitSolver® Union Assembly ProPress combines the CircuitSolver® Union Assembly’s efficient and reliable domestic hot water balancing technology with... |