ThermOmegaTech® Datasheets for Drain Valves
Drain valves are designed to automatically remove liquids from process lines as necessary.
Drain Valves: Learn more
| Product Name | Notes |
|---|---|
| Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the... | |
| Operation The ¾” GURU PC® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and... | |
| Operation The 1″ GURU PC® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and... | |
| Operation The DTV can be used in applications where a high temperature discharge flow to a drain or sewer must be tempered with cold water. The DTV is installed into... | |
| Operation The GURU® DL2.1 CH and CHS may be thought of as an automatic freeze-out plug with one important difference: The stainless steel GURU® Cartridge releases itself from its body... | |
| Operation The GURU® DL2.1 is the most widely used and proven locomotive freeze protection valve in the world. It may be thought of as an automatic freeze-out plug with one... | |
| Operation The Magnum GURU® Plug is a higher discharge capacity version of the standard GURU® Plug. The Magnum GURU® Plug is a self-operating thermostatic drain valve that responds to engine... | |
| Product Description A safety hazard for plant personnel can occur when utilizing safety showers or eyewash stations if overheating of the pipes caused by solar radiation or steam/electric tracing results... | |
| Product Description A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of... | |
| Product Description Relying on having to manually open valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze... | |
| Product Description Relying on manually opening valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze damage resulting... | |
| Product Description TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on... |