ThermOmegaTech® Datasheets for Water Valves

Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more

Product Name Notes
Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the...
Operation The ¾” GURU PC® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and...
Operation The 1″ GURU PC® valve is self-contained and drains water bearing systems automatically before freeze damage can occur by monitoring ambient temperatures. Freezing conditions, which put water tanks and...
Operation The DTV can be used in applications where a high temperature discharge flow to a drain or sewer must be tempered with cold water. The DTV is installed into...
Operation The GURU® DL2.1 CH and CHS may be thought of as an automatic freeze-out plug with one important difference: The stainless steel GURU® Cartridge releases itself from its body...
Operation The GURU® DL2.1 is the most widely used and proven locomotive freeze protection valve in the world. It may be thought of as an automatic freeze-out plug with one...
Operation The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve...
Operation The Magnum GURU® Plug is a higher discharge capacity version of the standard GURU® Plug. The Magnum GURU® Plug is a self-operating thermostatic drain valve that responds to engine...
Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D...
Product Description Number of Outlets: Single Outlet Type of Fittings for TV/SC-A: Parker or Swagelok Type of Extension: Stainless Steel There are literally hundreds of applications for these compact, self-contained,...
Product Description Number of Outlets: Single Outlet Type of Fittings for TV/SC-I: Parker or Swagelok Type of Extension: Stainless Steel The TV/SC-IR assures accurate temperature control in an instrument or...
Product Description A safety hazard for plant personnel can occur when utilizing safety showers or eyewash stations if overheating of the pipes caused by solar radiation or steam/electric tracing results...
Product Description A safety hazard for plant personnel will occur through solar radiation or overheating caused by steam or electric tracing resulting in extremely high temperatures at the point of...
Product Description Because of the unique mixing characteristics inside the STVM® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types...
Product Description By placing an EcoFlow® on the seal water outlet of your mechanical seal it will continuously maintain a constant seal water outlet temperature. If the seal water should...
Product Description ECONO/HAT-RA is primarily used for thermal relief on booster pumps to keep them cool during idling. It can also be used to controlling cooling water outlet temperature or...
Product Description Relying on having to manually open valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze...
Product Description Relying on manually opening valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze damage resulting...
Product Description The HAT/RA-HP valve is commonly used as a thermal relief valve on fire pumps and high pressure water pumps. It may be used to regulate the flow of...
Product Description The ITCH Assembly assures accurate temperature control in an instrument or analyzer enclosure. It will maintain enclosure temperature accurately over a wide range of ambient temperatures with steam...
Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve...
Product Description There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and...
Product Description These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. Controlling air flow to a vortex cooling...
Product Description These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. n general they can be used whenever...
Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot...
Product Description TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on...
Operation As the fluid temperature increases to within the operating range of the HAT/RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range,...
Operation As the fluid temperature increases to within the operating range of the HAT/RA-LP, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range,...
Operation As the fluid temperature increases to within the operating range of the TV/HAT-RA, the thermal actuator modulates the valve open. If the fluid temperature is above the acceptable range,...
Operation The TV/HAT-RA-LP is installed on the cooling water outlet of the equipment as an after flow controller. At start-up, the valve is closed except for the “control leakage”, allowing...
Self-actuating thermostatic balancing valve for domestic hot water systems (DHWS) Offered in a variety of sizes up to 2” with configurations including ball valves, integrated unions, check valves, strainers, and...
CircuitSolver® is a thermostatic self-actuating balancing valve that continuously adjusts the flow through each branch of a domestic hot water recirculation system to maintain the specified temperature at the ends...
CircuitSolver® Union (CSU) A union with optional check valve built into the body of the CircuitSolver® reduces the number of components to be installed and minimizes potential leak points. The...
CircuitSolver® Union Assembly (CSUA) We have gone one step further by adding isolation valves to either side of the CSU, making it the easiest and most efficient balancing valve to...
CircuitSolver® Union Assembly ProPress (CSUA-PP) For seamless installation, operation, and maintenance, the CircuitSolver® Union Assembly ProPress combines the CircuitSolver® Union Assembly’s efficient and reliable domestic hot water balancing technology with...
The ITV drain tempering valve is a self-operating drain cooler used in applications where a high-temperature discharge flow to a drain or sewer must be tempered with cold water. The...