ThermOmegaTech® Datasheets for Steam Valves
Steam valves are used to control the flow and pressure level of steam and heated water vapor.
Steam Valves: Learn more
| Product Name | Notes |
|---|---|
| Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the... | |
| Operation The High Sample Temperature (HST) Safety Thermal Shutoff Valve is used to sense the sample temperature after the sample cooler and control flow based on fluid temperature. This valve... | |
| Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D... | |
| Product Description Number of Outlets: Single Outlet Type of Fittings for TV/SC-A: Parker or Swagelok Type of Extension: Stainless Steel There are literally hundreds of applications for these compact, self-contained,... | |
| Product Description Number of Outlets: Single Outlet Type of Fittings for TV/SC-I: Parker or Swagelok Type of Extension: Stainless Steel The TV/SC-IR assures accurate temperature control in an instrument or... | |
| Product Description Because of the unique mixing characteristics inside the STVM® Valve, it is capable of mixing steam and water without the usual noise and vibration associated with other types... | |
| Product Description The ITCH Assembly assures accurate temperature control in an instrument or analyzer enclosure. It will maintain enclosure temperature accurately over a wide range of ambient temperatures with steam... | |
| Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve... | |
| Product Description There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and... | |
| Product Description These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. Controlling air flow to a vortex cooling... | |
| Product Description These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. n general they can be used whenever... | |
| Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot... | |
| Product Description TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on... |