ThermOmegaTech® Datasheets for Air Valves
Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more
| Product Name | Notes |
|---|---|
| Operation A thermostatic element inside the valve senses temperature and if this falls below the setpoint, the valve modulates open to allow flow. When the temperature increases to near the... | |
| Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D... | |
| Product Description Number of Outlets: Single Outlet Type of Fittings for TV/SC-A: Parker or Swagelok Type of Extension: Stainless Steel There are literally hundreds of applications for these compact, self-contained,... | |
| Product Description Number of Outlets: Single Outlet Type of Fittings for TV/SC-I: Parker or Swagelok Type of Extension: Stainless Steel The TV/SC-IR assures accurate temperature control in an instrument or... | |
| Product Description The TV/SC-I assures accurate temperature control in an instrument or analyzer enclosure. It’s a reliable, economical alternative to costly, hazardous electric heating. This self-contained compact thermostatic control valve... | |
| Product Description There are many uses for these compact, self-contained, automatic valves. Ambient sensing valves can be used to turn on steam, air, gas or liquids compatible with Teflon and... | |
| Product Description These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. Controlling air flow to a vortex cooling... | |
| Product Description These compact self-contained control valves can be used to control cooling media to economically remove heat from equipment or a process. n general they can be used whenever... | |
| Product Description These compact self-contained control valves can maintain very tight temperature control of any number of control loops using steam, liquid phase heat transfer media such as Dowtherm®, hot... | |
| Product Description TV/HAT valves are ideal for use in conjunction with tracer tubing and tracing systems using pre-traced tubing bundles. These valves are optimal for replacing conventional steam traps on... |