Atos North America Datasheets for Control Valves
Control valves or proportional valves are power-operated devices used to modify fluid flow or pressure rate in a process system.
Control Valves: Learn more
| Product Name | Notes |
|---|---|
| AGAM are double stage pressure relief valves with balanced poppet, designed to operate in oil hydraulic systems. In standard versions the piloting pressure of the poppet of the main stage... | |
| AGIR, AGIS and AGIU are double stage pressure control valves with balanced poppet designed to operate in oil hydraulic systems. AGIR: pressure reducing AGIS: sequence AGIU: unloading In standard versions... | |
| AGMZO are poppet type proportional pressure relief valves, pilot operated without integral pressure transducer, which provide pressure regulation proportional to electronic reference signal. They operate in association with electronic drivers,... | |
| AGMZO are two stage poppet type proportional pressure relief valve, with integral or remote pressure transducer, which provide pressure regulation proportional to electronic reference signal. They operate in association with... | |
| AGRCZO are two-stage normally closed proportional pressure reducing valves with integral or remote pressure transducer which provide pressure regulation proportional to electronic reference signal. They operate in association with electronic... | |
| AGRCZO are two-stage normally closed proportional pressure reducing valves without integral pressure transducer, which provide pressure regulation proportional to electronic reference signal. They operate in association with electronic drivers, which... | |
| ARAM are two stage pressure relief valves with balanced poppet, designed with threaded ports for in-line mounting. In standard versions the piloting pressure of the poppet of the main stage... | |
| AWFR are not compensated flow throttling valves with a built-in check valve to allow the free flow in the opposite direction. The flow adjustment is done by turning the external... | |
| DHQ and DKQ are modular units composed by one by-pass solenoid valve adn one 2-way pressure compensated flow control valve type QV-06. The flow control valve is provided with a... | |
| DHQ and DKQ are modular units composed by one by-pass solenoid valve and one 2-way pressure compensated flow control valve type QV-06. The flow control is provided with a built-in... | |
| DHZO-A and DKZOR-A are proportional valves, direct operated without position transducer, which provide both directional and non-compensated flow control according to the electronic reference signal. They operate in association with... | |
| DHZO-T and KDZOR-T are proportional valves, direct operated, with LVDT position transducer, which provide both directional and non-compensated flow control according to the electronic reference signal. They operate in association... | |
| DLHZO and DLKZOR are high performance servo proportional valves, direct operated, with sleeve execution and LVDT position transducer, which provide both directional and non compensated flow control according to the... | |
| DPZO-A are two stage proportional valves without position transducer, which provide both directional and non compensated flow control according to the electronic reference signal. They operate in association with electronic... | |
| DPZO-L are two stage proportional valves with double position transducer which provide both directional and non compensated flow control according to electronic reference signal. They operate in association with electronic... | |
| DZPO-T are two stage proportional valves with position transducer on the main spool which provide both directional and non compensated flow control according to electronic reference signal. They operate in... | |
| Explosion-proof on/off and proportional solenoids certified cULus according to UL 1002 and CSA 22.2 n139-1982 Standard, Class I, Groups C&D. The solenoid case is designed to contain the possible explosion... | |
| Explosion-proof ZA valves are proportional valves equipped with specific solenoids and integral digital electronic drivers. The solenoid and the electronics housing are designed to contain the possible explosion which could... | |
| HC, KC and JPC are tow way pressure compensators for modular assembling with on/off and proportional directional control valves. They keep a constant differential pressure across port P and port... | |
| HC, KC and JPC are two way pressure compensators for modular assembling with on/off and proportional directional control valves. They keep a constant differential pressure in order to maintain a... | |
| HQ, KQ, and JPQ are flow throttling valves, not compensated, and with check valve to allow free flow in the opposite direction. The flow adjustment is done by turning the... | |
| LEQZO-A are 2-way proportional cartridge valves, designed for mounting in manifold blocks and provide non compensated flow control according to the electronic reference signal. They operate in association with electronic... | |
| LICZO, LIMZO and LIRZO are 2-way proportional cartridges with integral or remote pressure transducer which respectively provide pressure compensation, relief and reducing controls according to electronic reference signals. They operate... | |
| LICZO, LIMZO, LIRZO are 2-way proportional cartridges without integral pressure transducer which provide respectively pressure compensation, relief and reducing controls according to the electronic reference signals. They operate in association... | |
| LID are directional control valves composed by a 2-way cartridge housed in a recess of standard dimensions and by a closing functional element called "cover". The cartridge is composed by... | |
| LIM, LIR, and LIC are pressure control valves composed by a 2-way cartridge housed in a standard recess and by a functional "cover". The cartridge is composed by a poppet... | |
| LIQV and LIDD are flow control valves composed by a 2 way cartridge housed in a standard recess and by a functional "cover". The cartridge is composed by a spool... | |
| LIQZO-L are 3-way proportional cartridge valves, with double position transducer designed for mounting in manifold blocks which provide both directional and non compensated flow control according to electronic reference signal. | |
| LIQZO-T are 2-way proportional cartridge valves, designed for mounting in manifold blocks which provide proportional not compensated flow control according to the electronic reference signal. They operate in association with... | |
| NHE and NHZO are size 06 directional solenoid valves specially designed for modular assembling to obtain compact blocks, up to 8 elements, without any additional subplate or manifold. The P... | |
| On/off and proportional valves equipped with explosion-proof solenoids. The solenoid case is designed to contain the possible explosion which could be caused by the presence of the gas mixture inside... | |
| Proportional pressure relief valves, pilot operate without integral pressure transducer, available in two different executions: RZMO subplate mounting HZMO modular mounting They operate in association with electronic drivers, which supply... | |
| QV are flow control valves with pressure compensator, designed to operate in oil hydraulic systems. The two-way type are available with a built-in check valve to allow the free flow... | |
| QV are flow control valves with pressure compensator: the controlled flow rate is independent of pressure variations. They are usually supplied with a built-in check valve to allow the free... | |
| QVHMZO and ZVKMZOR are proportional valves, direct operated, whech provide independent pressure and 3-way compensated flow controls according to the electronic reference signals. They operate in association with electronic drivers,... | |
| QVHZO and QVHZOR are 2 or 3 way flow proportional valves, direct operated, with position transducer which provide compensated flow control according to the electronic reference signal. They operate in... | |
| QVHZO and QVKZOR are 2 or 3 flow proportional valves, direct operated without position transducer, which provide compensated flow control according to the electronic reference signal. They operate in association... | |
| QVMZO are double proportional valves, which provide the independent flow and pressure control in systems with fixed displacement pump, according to the electronic reference signal. They operate in association with... | |
| REM are double stage pressure relief valves with balanced poppet and SAE flange connection, designed to operate in oil hydraulic systems. They can be directly mounted with SAE flange attachments... | |
| RZGO are 3-way proportional pressure reducing valves, direct operated with integral or remote pressure transducer, which provide pressure regulation proportional to electronic reference signal. They operate in association with electronic... | |
| RZGO are 3-way proportional pressure reducing valves, direct operated without integral pressure transducer, which provide pressure regulation proportional to electronic reference signal. They operate in association with electronic drivers, which... | |
| RZGO are 3-way proportional pressure reducing valves, pilot operated with integral or remote pressure transducer, which provide pressure regulation proportional to electronic reference signal. They operate in association with electronic... | |
| RZMO are poppet type proportional pressure relief valves, direct operated with integral or remote pressure transducer, which provide pressure regulation proportional to electronic reference signals. They operate in association with... | |
| RZMO are spool type proportional pressure relief valves, pilot operated with integral or remote pressure transducer, which provide pressure regulation proportional to electronic reference signals. They operate in association with... | |
| They are proportional pressure reducing valves, 3-way pilot operated, available in two different executions: R subplate mounting H or K modular mounting They operate in association with electronic drivers, which... |