Atos North America Datasheets for Pressure Relief Valves
Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
Pressure Relief Valves: Learn more
| Product Name | Notes |
|---|---|
| AGAM are double stage pressure relief valves with balanced poppet, designed to operate in oil hydraulic systems. In standard versions the piloting pressure of the poppet of the main stage... | |
| AGMZO are poppet type proportional pressure relief valves, pilot operated without integral pressure transducer, which provide pressure regulation proportional to electronic reference signal. They operate in association with electronic drivers,... | |
| AGMZO are two stage poppet type proportional pressure relief valve, with integral or remote pressure transducer, which provide pressure regulation proportional to electronic reference signal. They operate in association with... | |
| AGRCZO are two-stage normally closed proportional pressure reducing valves with integral or remote pressure transducer which provide pressure regulation proportional to electronic reference signal. They operate in association with electronic... | |
| AGRCZO are two-stage normally closed proportional pressure reducing valves without integral pressure transducer, which provide pressure regulation proportional to electronic reference signal. They operate in association with electronic drivers, which... | |
| ARAM are two stage pressure relief valves with balanced poppet, designed with threaded ports for in-line mounting. In standard versions the piloting pressure of the poppet of the main stage... | |
| ARE are poppet type, direct operated pressure relief valves, with threaded ports for in-line mounting. The flow is permitted when pressure force acting on the poppet overcomes the force of... | |
| DPZO-A are two stage proportional valves without position transducer, which provide both directional and non compensated flow control according to the electronic reference signal. They operate in association with electronic... | |
| DPZO-L are two stage proportional valves with double position transducer which provide both directional and non compensated flow control according to electronic reference signal. They operate in association with electronic... | |
| DZPO-T are two stage proportional valves with position transducer on the main spool which provide both directional and non compensated flow control according to electronic reference signal. They operate in... | |
| HC, KC and JPC are tow way pressure compensators for modular assembling with on/off and proportional directional control valves. They keep a constant differential pressure across port P and port... | |
| HC, KC and JPC are two way pressure compensators for modular assembling with on/off and proportional directional control valves. They keep a constant differential pressure in order to maintain a... | |
| HG, KG, JPG are pressure reducing valves, spool type, designed to operate in oil hydraulic systems. HG ae direct, three way valves; KG are double stage, three way valves; JPG... | |
| HG, KG, JPG are pressure reducing valves, spool type, designed to operate in oil hydraulic systems. HG are direct, thee way valves; KG are double stage, three way valves; JPG... | |
| HG, KG, JPG are pressure reducing valves, spool type, designed to operate in oil hydraulic systems. HG are direct, three way valves. KG are double stage, three way valves. JPG... | |
| HG, KG, JPG are pressure reducing valves, spool type, designed to operate in oil hydraulic systems. HG are direct, three way valves; KG are double stage, three way valves; JPG... | |
| HMP are direct operated pressure relief valves. HM and KM are double stage pressure relief valves with balanced poppet. The pressure adjustment is operated by loosening the locking nut and... | |
| HS are direct sequence valves, spool type. KS are double stage sequence valves, spool type. Pressure adjustment is operated by loosening the locking nut and turning the setting screw in... | |
| LICZO, LIMZO and LIRZO are 2-way proportional cartridges with integral or remote pressure transducer which respectively provide pressure compensation, relief and reducing controls according to electronic reference signals. They operate... | |
| LICZO, LIMZO, LIRZO are 2-way proportional cartridges without integral pressure transducer which provide respectively pressure compensation, relief and reducing controls according to the electronic reference signals. They operate in association... | |
| LIM, LIR, and LIC are pressure control valves composed by a 2-way cartridge housed in a standard recess and by a functional "cover". The cartridge is composed by a poppet... | |
| New line of directional solenoid valves and pressure relief valves in stainless steel execution for corrosive environments. stainless steel solenoids, explosion-proof Ates, IECEx or cULus, for hazardous areas. Directional valves... | |
| Proportional pressure relief valves, pilot operate without integral pressure transducer, available in two different executions: RZMO subplate mounting HZMO modular mounting They operate in association with electronic drivers, which supply... | |
| QVMZO are double proportional valves, which provide the independent flow and pressure control in systems with fixed displacement pump, according to the electronic reference signal. They operate in association with... | |
| REM are double stage pressure relief valves with balanced poppet and SAE flange connection, designed to operate in oil hydraulic systems. They can be directly mounted with SAE flange attachments... | |
| RZGO are 3-way proportional pressure reducing valves, direct operated with integral or remote pressure transducer, which provide pressure regulation proportional to electronic reference signal. They operate in association with electronic... | |
| RZGO are 3-way proportional pressure reducing valves, direct operated without integral pressure transducer, which provide pressure regulation proportional to electronic reference signal. They operate in association with electronic drivers, which... | |
| RZGO are 3-way proportional pressure reducing valves, pilot operated with integral or remote pressure transducer, which provide pressure regulation proportional to electronic reference signal. They operate in association with electronic... | |
| RZMO are poppet type proportional pressure relief valves, direct operated with integral or remote pressure transducer, which provide pressure regulation proportional to electronic reference signals. They operate in association with... | |
| RZMO are spool type proportional pressure relief valves, pilot operated with integral or remote pressure transducer, which provide pressure regulation proportional to electronic reference signals. They operate in association with... | |
| SP-CART are direct operated pressure relief valves for screw-in mounting. They are used to limit the max pressure in the hydraulic systems or to protect part of the circuit from... | |
| These screw-in solenoid cartridges are poppet type, leak free and are normally used to cut off the hydraulic power supply line. They are available in normally closed or normally open... | |
| They are proportional pressure reducing valves, 3-way pilot operated, available in two different executions: R subplate mounting H or K modular mounting They operate in association with electronic drivers, which... |