Atos North America Datasheets for Piston Pumps and Plunger Pumps

Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber.
Piston Pumps and Plunger Pumps: Learn more

Product Name Notes
Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston...
PFEA vane and PVPCA piston pumps are certified for application in potentially explosive atmospheres according to ATEX 94/9/CE, protection mode Ex II 2/2 GD cbk IIC T6/T5/T4. The external surface...
PFR are fixed displacement radial piston pumps with positive drive construction of the pistons for high performance and low noise level. Suitable for hydraulic oils according to DIN 51524...535 or...
PM are double alternate-acting hand pumps with simple and rugged construction for minimum service and long operating life. They are provided with one by-pass valve which connects directly the delivery...
PVPC are variable displacement axial piston pumps for high pressure operation, with low noise level, suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. The actual displacement is...
The variable displacement axial piston pumps type PVPC, can be supplied with advanced electrohydraulic proportional controls: open loop pressure control load sensing flow control open and closed loop P/Q controls...