Atos North America Reducing Valves AGIR

Description
AGIR, AGIS and AGIU are double stage pressure control valves with balanced poppet designed to operate in oil hydraulic systems. AGIR: pressure reducing AGIS: sequence AGIU: unloading In standard versions the piloting pressure of the poppet of the main stage is regulated by means of a grub screw protected by cap in the cover Optional versions with setting adjustment by handwheel instead of the grub screw are available on request. Clockwise rotation increases pressure. Another setting control can be made through the independent pilot port.
Description
AGIR, AGIS and AGIU are double stage pressure control valves with balanced poppet designed to operate in oil hydraulic systems. AGIR: pressure reducing AGIS: sequence AGIU: unloading In standard versions the piloting pressure of the poppet of the main stage is regulated by means of a grub screw protected by cap in the cover Optional versions with setting adjustment by handwheel instead of the grub screw are available on request. Clockwise rotation increases pressure. Another setting control can be made through the independent pilot port.

Suppliers

Company
Product
Description
Supplier Links
Reducing Valves - AGIR - Atos North America
York, PA, USA
Reducing Valves
AGIR
Reducing Valves AGIR
AGIR, AGIS and AGIU are double stage pressure control valves with balanced poppet designed to operate in oil hydraulic systems. AGIR: pressure reducing AGIS: sequence AGIU: unloading In standard versions the piloting pressure of the poppet of the main stage is regulated by means of a grub screw protected by cap in the cover Optional versions with setting adjustment by handwheel instead of the grub screw are available on request. Clockwise rotation increases pressure. Another setting control can be made through the independent pilot port.

AGIR, AGIS and AGIU are double stage pressure control valves with balanced poppet designed to operate in oil hydraulic systems.

AGIR: pressure reducing

AGIS: sequence

AGIU: unloading

In standard versions the piloting pressure of the poppet of the main stage is regulated by means of a grub screw protected by cap in the cover

Optional versions with setting adjustment by handwheel instead of the grub screw are available on request.

Clockwise rotation increases pressure.

Another setting control can be made through the independent pilot port.

Supplier's Site

Technical Specifications

  Atos North America
Product Category Industrial Valves
Product Number AGIR
Product Name Reducing Valves
Valve Type Control Valve; Poppet
Media Hydraulic
Valve Size 0.39 to 1.26 inch (10.00 to 32.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
Line And Panel Mounting Adjustable Low Pressure Propane And Nitrogen Pressure Regulator JSR-3L & JSR-3LP Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Primary Material Stainless Steel
Media Gas
Maximum Pressure 1450.38 psi (1021 m H2O)
View Details
57P Butterfly Valve Gear 1 5 14 - 123719040 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 3.94 inch (100.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details