Atos North America Datasheets for Hydraulic Pumps
Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid.
Hydraulic Pumps: Learn more
| Product Name | Notes |
|---|---|
| Fixed displacement vane pumps specially designed for direct installation on PTO drives of mobile vehicles and derived from PFE standard versions but with: 4 holes, square mounting flange according to... | |
| Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston... | |
| New PFE-*2 are fixed displacement-twelve- vane pumps, cartridge design with integral hydraulic balancing for high pressure operation and long service life with further reduction of noise level compared with PFE-*1. | |
| PFE-*1 are fixed displacement-twelve- vane pumps, cartridge deign with integral hydraulic balancing for high pressure operation, long service live and low noise level. They are available in three diffent sizes... | |
| PFEA vane and PVPCA piston pumps are certified for application in potentially explosive atmospheres according to ATEX 94/9/CE, protection mode Ex II 2/2 GD cbk IIC T6/T5/T4. The external surface... | |
| PFED are fixed displacement double vane pumps composed by two cartridges of pumps type PFE assembled in a main body having one inlet port and two outlet ports. PFED-43 are... | |
| PFG are fixed displacement external gear pumps, axial hydraulic balancing, simple and sturdy construction, low noise level. Suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. Wide variety... | |
| PFR are fixed displacement radial piston pumps with positive drive construction of the pistons for high performance and low noise level. Suitable for hydraulic oils according to DIN 51524...535 or... | |
| PM are double alternate-acting hand pumps with simple and rugged construction for minimum service and long operating life. They are provided with one by-pass valve which connects directly the delivery... | |
| PVPC are variable displacement axial piston pumps for high pressure operation, with low noise level, suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. The actual displacement is... | |
| The variable displacement axial piston pumps type PVPC, can be supplied with advanced electrohydraulic proportional controls: open loop pressure control load sensing flow control open and closed loop P/Q controls... |