Atos North America Explosion-Proof - On/off and Proportional Control Valves Ex-proof, UL

Description
Explosion-proof on/off and proportional solenoids certified cULus according to UL 1002 and CSA 22.2 n139-1982 Standard, Class I, Groups C&D. The solenoid case is designed to contain the possible explosion which could be caused by the presence of the gas mixture inside the housing, thus avoiding dangerous propagation in the external environment. DHA and DLOH valves are conformed to SIL 3 safety level. They are also designed to limit the external temperature according to the certified class to avoid the self ignition of the explosive mixture present in the environment. These solenoids are applied to hydraulic valves for application in explosion-hazardous environments.
Description
Explosion-proof on/off and proportional solenoids certified cULus according to UL 1002 and CSA 22.2 n139-1982 Standard, Class I, Groups C&D. The solenoid case is designed to contain the possible explosion which could be caused by the presence of the gas mixture inside the housing, thus avoiding dangerous propagation in the external environment. DHA and DLOH valves are conformed to SIL 3 safety level. They are also designed to limit the external temperature according to the certified class to avoid the self ignition of the explosive mixture present in the environment. These solenoids are applied to hydraulic valves for application in explosion-hazardous environments.

Suppliers

Company
Product
Description
Supplier Links
Explosion-Proof - On/off and Proportional Control Valves - Ex-proof, UL - Atos North America
York, PA, USA
Explosion-Proof - On/off and Proportional Control Valves
Ex-proof, UL
Explosion-Proof - On/off and Proportional Control Valves Ex-proof, UL
Explosion-proof on/off and proportional solenoids certified cULus according to UL 1002 and CSA 22.2 n139-1982 Standard, Class I, Groups C&D. The solenoid case is designed to contain the possible explosion which could be caused by the presence of the gas mixture inside the housing, thus avoiding dangerous propagation in the external environment. DHA and DLOH valves are conformed to SIL 3 safety level. They are also designed to limit the external temperature according to the certified class to avoid the self ignition of the explosive mixture present in the environment. These solenoids are applied to hydraulic valves for application in explosion-hazardous environments.

Explosion-proof on/off and proportional solenoids certified cULus according to UL 1002 and CSA 22.2 n139-1982 Standard, Class I, Groups C&D.

The solenoid case is designed to contain the possible explosion which could be caused by the presence of the gas mixture inside the housing, thus avoiding dangerous propagation in the external environment.

DHA and DLOH valves are conformed to SIL 3 safety level.

They are also designed to limit the external temperature according to the certified class to avoid the self ignition of the explosive mixture present in the environment.

These solenoids are applied to hydraulic valves for application in explosion-hazardous environments.

Supplier's Site

Technical Specifications

  Atos North America
Product Category Industrial Valves
Product Number Ex-proof, UL
Product Name Explosion-Proof - On/off and Proportional Control Valves
Valve Type Control Valve; Solenoid
Media Hydraulic
Valve Size 0.24 to 1.26 inch (6.00 to 32.00 mm)
Maximum Pressure 3045.79 psi (2144 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Air Circuit 4-Way Valves - 61620 - Jergens, Inc.
Specs
Valve Type Solenoid
Media Air
Flow (Cv) 1.00
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Surface Sensing Temperature Control Valve - US/S-XR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details