Atos North America Datasheets for Solenoid Valves
Solenoid valves are devices that use a solenoid to control valve activation.
Solenoid Valves: Learn more
| Product Name | Notes |
|---|---|
| DHI and DHU are spool type, three or four way, two or three position direct operated solenoid valves designed to operate in oil hydraulic systems. They are operated by wet... | |
| DHQ and DKQ are modular units composed by one by-pass solenoid valve adn one 2-way pressure compensated flow control valve type QV-06. The flow control valve is provided with a... | |
| DHQ and DKQ are modular units composed by one by-pass solenoid valve and one 2-way pressure compensated flow control valve type QV-06. The flow control is provided with a built-in... | |
| DLHZO and DLKZOR are high performance servo proportional valves, direct operated, with sleeve execution and LVDT position transducer, which provide both directional and non compensated flow control according to the... | |
| DLOH and DLOK are poppet type, two or three way, two position direct operated solenoid valves, designed to operate in oil hydraulic systems when leak fee is required. They are... | |
| DPHI, DPHE and DPHER are spool type, two or three position, two stage directional solenoid valves. They are operated by a direct solenoid pilot valve available in three different executions:... | |
| Explosion-proof on/off and proportional solenoids certified cULus according to UL 1002 and CSA 22.2 n139-1982 Standard, Class I, Groups C&D. The solenoid case is designed to contain the possible explosion... | |
| Explosion-proof ZA valves are proportional valves equipped with specific solenoids and integral digital electronic drivers. The solenoid and the electronics housing are designed to contain the possible explosion which could... | |
| New line of directional solenoid valves and pressure relief valves in stainless steel execution for corrosive environments. stainless steel solenoids, explosion-proof Ates, IECEx or cULus, for hazardous areas. Directional valves... | |
| New line of directional solenoid valves with stainless steel internal parts for application with water base fluids. These valves are made by selected inoxidizable materials for internal parts to withstand... | |
| NHE and NHZO are size 06 directional solenoid valves specially designed for modular assembling to obtain compact blocks, up to 8 elements, without any additional subplate or manifold. The P... | |
| On/off and proportional valves equipped with explosion-proof solenoids. The solenoid case is designed to contain the possible explosion which could be caused by the presence of the gas mixture inside... | |
| On/off valves equipped with intrinsically safe solenoids. "Intrinsically safe" protection is based on the principle of limiting the energy of electric circuits in environments with presence of hazardous atmospheres. For... | |
| Spool type, direct operated solenoid valves available in two different versions: DKE - basic version equipped with standard solenoids DKER - high performance version equipped with improved force solenoids certified... | |
| These screw-in solenoid cartridges are poppet type, leak free and are normally used to cut off the hydraulic power supply line. They are available in normally closed or normally open... |