Atos North America Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| ADR are direct operated check valves for in-line mounting available with port sizes from 1/4" to 1 1/4" GAS. Cartridge designed to operate in hydraulic systems with hydraulic mineral oil... | |
| ADRL are pilot operated check valves for inline mounting available with port size from 3/8" GAS to 1 1/4" GAS. AGRL and AGRLE are pilot operated check valves for subplate... | |
| DB, DR are direct operated check valves for screw-in mounting in cavities from G1/4" to G1/2". They are specifically designed to reduce the manifold dimensions and simplify the installation. Cartridge... | |
| HR, KR are check valves available as direct or pilot operated models. JPR are pilot operated check valves. Option versions with decompression are available on request for some models of... | |
| HR, KR are check valves available as direct or pilot operated models. JPR are pilot operated check valves. Optional versions with decompression are available on request for some models of... | |
| LID are cartridge valves for check function composed by a 2-way cartridge housed in a recess of standard dimensions and by a closing functional element called "cover". The cartridge is... |