Atos North America Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Fixed displacement vane pumps specially designed for direct installation on PTO drives of mobile vehicles and derived from PFE standard versions but with: 4 holes, square mounting flange according to... | |
| Multiple pumps are composed by various vane, radial piston or axial piston pumps modularly assembled: PFEX: are composed by vane pumps PFE or PFED; PFRX: are composed by radial piston... | |
| New PFE-*2 are fixed displacement-twelve- vane pumps, cartridge design with integral hydraulic balancing for high pressure operation and long service life with further reduction of noise level compared with PFE-*1. | |
| PFE-*1 are fixed displacement-twelve- vane pumps, cartridge deign with integral hydraulic balancing for high pressure operation, long service live and low noise level. They are available in three diffent sizes... | |
| PFEA vane and PVPCA piston pumps are certified for application in potentially explosive atmospheres according to ATEX 94/9/CE, protection mode Ex II 2/2 GD cbk IIC T6/T5/T4. The external surface... | |
| PFED are fixed displacement double vane pumps composed by two cartridges of pumps type PFE assembled in a main body having one inlet port and two outlet ports. PFED-43 are... | |
| PFG are fixed displacement external gear pumps, axial hydraulic balancing, simple and sturdy construction, low noise level. Suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. Wide variety... | |
| PFR are fixed displacement radial piston pumps with positive drive construction of the pistons for high performance and low noise level. Suitable for hydraulic oils according to DIN 51524...535 or... | |
| PM are double alternate-acting hand pumps with simple and rugged construction for minimum service and long operating life. They are provided with one by-pass valve which connects directly the delivery... | |
| PVPC are variable displacement axial piston pumps for high pressure operation, with low noise level, suitable for hydraulic oils or synthetic fluids having similar lubricating characteristics. The actual displacement is... | |
| The variable displacement axial piston pumps type PVPC, can be supplied with advanced electrohydraulic proportional controls: open loop pressure control load sensing flow control open and closed loop P/Q controls... |