Atos North America Flow Control Modular Cartridge LIQV, LIDD

Description
LIQV and LIDD are flow control valves composed by a 2 way cartridge housed in a standard recess and by a functional "cover". The cartridge is composed by a spool (for LIQV) or poppet (for LIDD) sliding into a drilled sleeve; the position of the spool or poppet, corresponding to the regulation of the valve, is manually set on the cover; cracking pressure value depends on poppet spring. These valves are available in standard sizes 16 to 63 according to ISO 7368. Flow up to 3500 l/min at p = 6 bar, pressure up to 350 bar.
Description
LIQV and LIDD are flow control valves composed by a 2 way cartridge housed in a standard recess and by a functional "cover". The cartridge is composed by a spool (for LIQV) or poppet (for LIDD) sliding into a drilled sleeve; the position of the spool or poppet, corresponding to the regulation of the valve, is manually set on the cover; cracking pressure value depends on poppet spring. These valves are available in standard sizes 16 to 63 according to ISO 7368. Flow up to 3500 l/min at p = 6 bar, pressure up to 350 bar.

Suppliers

Company
Product
Description
Supplier Links
Flow Control Modular Cartridge - LIQV, LIDD - Atos North America
York, PA, USA
Flow Control Modular Cartridge
LIQV, LIDD
Flow Control Modular Cartridge LIQV, LIDD
LIQV and LIDD are flow control valves composed by a 2 way cartridge housed in a standard recess and by a functional "cover". The cartridge is composed by a spool (for LIQV) or poppet (for LIDD) sliding into a drilled sleeve; the position of the spool or poppet, corresponding to the regulation of the valve, is manually set on the cover; cracking pressure value depends on poppet spring. These valves are available in standard sizes 16 to 63 according to ISO 7368. Flow up to 3500 l/min at p = 6 bar, pressure up to 350 bar.

LIQV and LIDD are flow control valves composed by a 2 way cartridge housed in a standard recess and by a functional "cover".

The cartridge is composed by a spool (for LIQV) or poppet (for LIDD) sliding into a drilled sleeve; the position of the spool or poppet, corresponding to the regulation of the valve, is manually set on the cover; cracking pressure value depends on poppet spring.

These valves are available in standard sizes 16 to 63 according to ISO 7368.

Flow up to 3500 l/min at p = 6 bar, pressure up to 350 bar.

Supplier's Site

Technical Specifications

  Atos North America
Product Category Industrial Valves
Product Number LIQV, LIDD
Product Name Flow Control Modular Cartridge
Valve Type Control Valve; Cartridge; Poppet; Spool
Media Hydraulic
Valve Size 0.63 to 2.48 inch (16.00 to 63.00 mm)
Maximum Pressure 5076.32 psi (3573 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Butterfly Valves - High Performance Butterfly Valves - McWane Plant and Industrial
Specs
Valve Type Butterfly
Valve Size 2.00 to 36.00 inch (50.80 to 914.40 mm)
View Details
Ball Check Valve 0 5 4 - 1231040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 4.00 inch (101.60 mm)
View Details
M3 Threaded Inline Needle Valve - NV3I - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Valve Type Metal Seated; Needle
Primary Material Stainless Steel; 303 Stainless Steel
Media Air
View Details
PTFE hand valve -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Valve Type Double Check; Foot Valve (optional feature); Wafer (optional feature); Back Flow (optional feature); Angle; Diaphragm (optional feature); Needle (optional feature); Piston; Solenoid; Relief; Safety; Sanitary (optional feature); Shut Off (optional feature)
Media Water; Hot Water; Cold Water  ; Potable Water; Salt Water; Wastewater (optional feature); Gasoline / Diesel Fuel; High Purity; LP Gas; Specialty Corrosive; Hydraulic; Steam (optional feature); Chemical
Actuation Manual
View Details