Sames North American Corporation Datasheets for Piston Pumps and Plunger Pumps
Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber.
Piston Pumps and Plunger Pumps: Learn more
| Product Name | Notes |
|---|---|
| Azur™ range is the recommended line for the protective coatings market. The pump will transfer material without compromising your finish quality whether you are using single component paints, pre-mixed 2K,... | |
| Description Compact Design: easy to integrate into a finish workshop Rugged - high sealing capacity seals: compatible with a wide range of materials Can be used on a heated circulation... | |
| The 16C240 Airmix® pump is designed to pump large quantities of fluid product. Turbo version prevents ice build-up on continuous operations. | |
| The 35C50 Airmix® paint pump ensures constant and pulse-free delivery for superior, industrial finishing. Airmix® productivity for all • Designed for long-lasting industrial use • Fast color changes with minimum... | |
| The compact AIRMIX® paint pump is the ideal partner for your AIRMIX® spray guns providing exceptional finish quality & high transfer efficiency. Productivity for all • Perfect Airmix® finish • | |
| The Flowmax® pump ensures total leak free sealing, performance, an extended lifetime and reliability. | |
| Excellent for Airmix® finish Built with minimal parts Lowest cost of ownership Performance An optimized air motor works perfectly with an air compressor of only 0.5 HP & delivers a... | |
| Extended lifetime Quick and simple maintenance Clean paint kitchen ► For configurations and part numbers, please refer to the Documents tab. PERFORMANCE 2 sizes of air motors to deliver the... | |
| Flowmax® Bellows technology for zero maintenance Designed for moisture-sensitive & abrasive materials Extended lifetime Performance High output to feed several guns in circulation High suction power for materials up... | |
| Flowmax® technology for zero maintenance Designed for moisture-sensitive and abrasive materials Extended lifetime ► For configurations and part numbers, please refer to the Documents tab. Performance: High output to feed... | |
| Ideal for Airless applications High efficiency pump for maximum energy savings Optimized construction - simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. | |
| Ideal for Airless applications High efficiency pump for maximum energy savings Optimized construction for simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. | |
| Ideal for Airless water-based applications High efficiency pump for maximum energy savings Optimized construction - simple & quick maintenance ► For configurations & part numbers, please refer to the Documents... | |
| Ideal for Airmix® applications High efficiency pump for maximum energy savings Optimized construction for simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab. | |
| Perfect Airmix® finish Built with minimal parts Lowest cost of ownership Performance Quiet and balanced air motor for a constant delivery Ergonomic design Constant delivery & pulse-free for superior finish... | |
| Special design to pump high viscosity material: oil, grease, adhesive and sealants Cup technology: easy lubrication Modular conception: easy maintenance and servicing ► For configurations and part numbers, please refer... | |
| Stainless steel construction Designed for medium viscosity materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in... | |
| Unique Flowmax® Bellows technology Extended lifetime Easy maintenance Performance: Stainless steel wetted parts makes pump compatible with large range of materials Uses latest air motor technology for quiet operation Floating... | |
| Unique Flowmax® Bellows technology Extended lifetime Easy maintenance Performance Stainless steel wetted parts makes pump compatible with large range of materials Uses latest air motor technology for quiet operation Floating... | |
| User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping metering and electronic Quality of mixed materials thanks to the direct injection... | |
| User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping, metering and electronic Quality of mixed materials thanks to the direct injection... | |
| User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping Quality of mixed materials thanks to the direct injection in the high... | |
| Zero maintenance: Flowmax® technology Designed for moisture-sensitive & abrasive materials Extended lifetime Performance High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7... | |
| Zero maintenance: FLOWMAX® technology Designed for moisture-sensitive & abrasive materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several... | |
| Efficiency - perfect for Airmix® finish Optimization - built with minimal parts Simplicity - lowest cost of ownership ► For configurations and part numbers, please refer to the Documents tab. | |
| Efficiency: perfect for Airmix® finish Optimization: built with minimal parts Simplicity: lowest cost of ownership PERFORMANCE Constant delivery and pulse free for superior finish Priming at very low air pressure... |