Sames North American Corporation Datasheets for Spray Tanks and Cups

Spray tanks and cups are vessels that hold paints or coatings for use with spray guns, applicators, and atomizers.
Spray Tanks and Cups: Learn more

Product Name Notes
DESCRIPTION Good value for money Comfortable spray gun Easy to repair Performance 1 Fine adjustments to achieve the perfect spray pattern for all applications SAMES finishing quality at entry price...
Perfectly balanced, the FPro S suction paint spray gun provides a superior finish for all levels of painters. SAMES offers the largest range of spray guns and accessories for all...
SAMES Airspray Tanks are dedicated to all the applications: from a light aluminum 2L (0.5 gal) to feed a touch-up gun to a heavy duty 7 bar (100 psi) 50L...
The Inocart H is a simple and complete manual solution with a fluidized hopper for spraying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the...
The Inocart HF is a simple and complete manual solution for applying thermoplastic and anti-corrosion powders. Using the Inogun M spray gun and the Inobox control module, it enhances the...
The Inocart NDT is a simple and complete manual solution for Non-Destructive Testing (NDT). Using the Inogun M spray gun and the Inobox control module enhances the user's experience. It...
Outstanding atomization quality Improved ergonomics, light & compact Special cup design: the gun holds by itself anywhere between two spray operations ► For configurations and part numbers, please refer to...
Small to medium viscosity material Specific aircap for line fan: very precise touch-up work Improved ergonomics: light & compact body and small cup (0.25L) ► For configurations and part numbers,...