Sames North American Corporation Datasheets for Powder Coating Equipment
Powder coating equipment is used to spray resin powder onto the surface of a pre-heated component, where the powder fuses and cures producing a protective coating.
Powder Coating Equipment: Learn more
| Product Name | Notes |
|---|---|
| DESCRIPTION Lifetime finish quality: Long life cascade durability and HV performance Efficient powder transfer: TEC5 technology Balanced and ergonomic design: No repetitive strain damage, less fatigue Performance - Outstanding comfort... | |
| The Inocart H is a simple and complete manual solution with a fluidized hopper for spraying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the... | |
| The Inocart HF is a simple and complete manual solution for applying thermoplastic and anti-corrosion powders. Using the Inogun M spray gun and the Inobox control module, it enhances the... | |
| The Inocart NDT is a simple and complete manual solution for Non-Destructive Testing (NDT). Using the Inogun M spray gun and the Inobox control module enhances the user's experience. It... | |
| The Inocart VT is a simple and complete manual solution for applying powder. Partnering the Inogun M spray gun and the Inobox control module enhances the user's experience. It contains... | |
| High transfer rate Easy maintenance Easy integration Excellent finishing quality Performance Adjustable air shroud - allows a rapid and marked variation in cloud size (control of the jet can adjust... | |
| Increased productivity Excellent finishing quality Easy maintenance Performance Homogeneous coating Adjustable paint spray pattern Paint flow of over 500g/min Productivity The precise control of the coating thickness is made possible... |