Sames North American Corporation Datasheets for Positive Displacement Pumps

Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more

Product Name Notes
Azur™ range is the recommended line for the protective coatings market. The pump will transfer material without compromising your finish quality whether you are using single component paints, pre-mixed 2K,...
Description Compact Design: easy to integrate into a finish workshop Rugged - high sealing capacity seals: compatible with a wide range of materials Can be used on a heated circulation...
Flowmax® paint circulation pump for medium pressure - medium output applications. Recommended for one to four Airmix® gun applications.
The 01D140 pneumatic, double diaphragm pump is designed for fluid transfer and small circulating systems with 1:1 ratios. These pumps will deliver high performance and long-term reliability. Ultimate high performance...
The 04D140 pneumatic, double diaphragm pump is designed for low-pressure circulating systems with a ratio of 3.5:1. These pumps will deliver high performance and durability. Ultimate high performance, compact designed...
The 16C240 Airmix® pump is designed to pump large quantities of fluid product. Turbo version prevents ice build-up on continuous operations.
The 35C50 Airmix® paint pump ensures constant and pulse-free delivery for superior, industrial finishing. Airmix® productivity for all • Designed for long-lasting industrial use • Fast color changes with minimum...
The compact AIRMIX® paint pump is the ideal partner for your AIRMIX® spray guns providing exceptional finish quality & high transfer efficiency. Productivity for all • Perfect Airmix® finish •
The Flowmax® pump ensures total leak free sealing, performance, an extended lifetime and reliability.
The gear pump enables liquid, solvent and water-based paints for general industrial applications to be sprayed using all the SAMES automatic spray guns (PPH 308, TRP 500, NANOBELL2, etc.). This...
The gear pump is used to supply liquid paint (solvent or water-based) for all SAMES automatic sprayers. Isocyanate specific design Accurate dosing Compact design Performance Steady dosing process Large range...
The gear pump is used to supply solvent-based and water-based paint for all SAMES automatic applicators. The gear pump ensures a paint flow that is proportional to its rotation speed.
Double acting and balanced design Metal to metal check plate and seat design Heavy duty construction High temperature capability ► For configurations and part numbers, please refer to the Documents...
Excellent for Airmix® finish Built with minimal parts Lowest cost of ownership Performance An optimized air motor works perfectly with an air compressor of only 0.5 HP & delivers a...
Extended lifetime Quick and simple maintenance Clean paint kitchen ► For configurations and part numbers, please refer to the Documents tab. PERFORMANCE 2 sizes of air motors to deliver the...
Flowmax® Bellows technology for zero maintenance Designed for moisture-sensitive & abrasive materials Extended lifetime Performance High output to feed several guns in circulation High suction power for materials up...
Flowmax® technology for zero maintenance Designed for moisture-sensitive and abrasive materials Extended lifetime ► For configurations and part numbers, please refer to the Documents tab. Performance: High output to feed...
Ideal for Airless applications High efficiency pump for maximum energy savings Optimized construction - simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab.
Ideal for Airless applications High efficiency pump for maximum energy savings Optimized construction for simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab.
Ideal for Airless water-based applications High efficiency pump for maximum energy savings Optimized construction - simple & quick maintenance ► For configurations & part numbers, please refer to the Documents...
Ideal for Airmix® applications High efficiency pump for maximum energy savings Optimized construction for simple & quick maintenance ► For configurations & part numbers, please refer to the Documents tab.
Perfect Airmix® finish Built with minimal parts Lowest cost of ownership Performance Quiet and balanced air motor for a constant delivery Ergonomic design Constant delivery & pulse-free for superior finish...
Special design to pump high viscosity material: oil, grease, adhesive and sealants Cup technology: easy lubrication Modular conception: easy maintenance and servicing ► For configurations and part numbers, please refer...
Stainless steel construction Designed for medium viscosity materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several guns in...
Technology breakthrough Ergonomic design for increased productivity Cost reduction ► For configurations and part numbers, please refer to the Documents tab. Performance Optimal fluid passage hydraulic design for low shearing...
Technology breakthrough Ergonomically designed for increased productivity Cost reduction ► For configurations and part numbers, please refer to the Documents tab. Performance Optimal fluid passage hydraulic design for low shearing...
Technology breakthrough Ergonomy for increased productivity Cost reduction ► For configurations and part numbers, please refer to the Documents tab. Performance Optimal fluid passage design for low shearing Productivity Large...
Unique Flowmax® Bellows technology Extended lifetime Easy maintenance Performance: Stainless steel wetted parts makes pump compatible with large range of materials Uses latest air motor technology for quiet operation Floating...
Unique Flowmax® Bellows technology Extended lifetime Easy maintenance Performance Stainless steel wetted parts makes pump compatible with large range of materials Uses latest air motor technology for quiet operation Floating...
User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping metering and electronic Quality of mixed materials thanks to the direct injection...
User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping metering Quality of mixed materials thanks to the direct injection in the...
User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping, metering and electronic Quality of mixed materials thanks to the direct injection...
User friendly Material mixing quality Security of application Performance Easy to work plug and spray concept including pumping Quality of mixed materials thanks to the direct injection in the high...
Zero maintenance: Flowmax® technology Designed for moisture-sensitive & abrasive materials Extended lifetime Performance High suction power for materials up to 4,000 cps Turbo air motor also available for continuous 24/7...
Zero maintenance: FLOWMAX® technology Designed for moisture-sensitive & abrasive materials Extended lifetime ► For configurations & part numbers, please refer to the Documents tab. Performance: High output to feed several...
Efficiency - perfect for Airmix® finish Optimization - built with minimal parts Simplicity - lowest cost of ownership ► For configurations and part numbers, please refer to the Documents tab.
Efficiency: perfect for Airmix® finish Optimization: built with minimal parts Simplicity: lowest cost of ownership PERFORMANCE Constant delivery and pulse free for superior finish Priming at very low air pressure...
Design without retention for optimal color changes Strength of the body thanks to the clamping, no deformation Easy to use, quick maintenance and no special tools required Access to the...