Sames North American Corporation Datasheets for Diverter Valves

Diverter valves direct flow from one inlet to one of two or more outlets.
Diverter Valves: Learn more

Product Name Notes
The regulator absorbs the variations of paint pressure generated by the supply system (pulsation effect) and adjusts the target flow with accuracy. For a given pilot air pressure of the...
Built-in check valves designated as purge valves or color valves 1 to 100 color valves in a single stack All valves are pneumatically piloted with a spring return Description Flexibility...
Built-in check valves designated as purge valves or color valves 1 to 100 color valves in a single stack All valves are pneumatically piloted with a spring return Description Flexibility...
Easy to maintain Low shear fluid passages Wide operating pressure range ► For configurations and part numbers, please refer to the Documents tab. Performance Large operating pressure range at high...
High precision Low pressure loss Multiple plates available ► For configurations and part numbers, please refer to the Documents tab. Performance Large operating pressure range 5-200 bar at high flowrates...