Sames North American Corporation Datasheets for Nozzles

Nozzles alter and control the stream or spray pattern of a fluid in a spray coating or dispensing system.
Nozzles: Learn more

Product Name Notes
Avoids long cleaning time when the tip is plugged ( Turn & spray to unplug ) Built with hard carbide Transfert efficiency of 81% Performance Transfert efficiency of 81% The...
Excellent finish Built with hard carbide Compatible with every Airless gun available on the market ► For configurations and part numbers, please refer to the Documents tab. Performance Transfert efficiency...
Productivity of the airless at low pressure Built with double hard carbide insert Transfert efficency of 84% Performance Transfert efficiency of 84% Optimum quality of spraying starting from 85 bar...
The finish quality of airspray with the productivity of airless spraying technologies Asymetrical shape to spray from the side ( 60°) Transfert efficency of 86% Performance Transfert efficiency of 86%...
The finish quality of the airspray with the productivity of the airless Built with hard carbide Transfert efficency of 93% combined with the electrostatic effect Performance Transfert efficiency of 93%...
The finish quality of the airspray with the productivity of the airless Built with hard carbide Transfert efficiency of 86% Performance Transfer efficiency of 86% Optimum quality of spraying starting...
The finish quality of the airspray with the productivity of the airless Built with hard carbide Transfert efficiency of 86% Performance Transfert efficiency of 86% Optimum quality of spraying starting...