Sames North American Corporation Datasheets for Gear Pumps
Gear pumps use intermeshing gears to pump various types of liquids. Typically, one gear is the driver and the other is free wheeling. The gears have very tight tolerances so that the fluid being pumped cannot pass through them. Common uses for gear pumps include high pressure, metering, and flow control applications.
Gear Pumps: Learn more
| Product Name | Notes |
|---|---|
| The gear pump enables liquid, solvent and water-based paints for general industrial applications to be sprayed using all the SAMES automatic spray guns (PPH 308, TRP 500, NANOBELL2, etc.). This... | |
| The gear pump is used to supply liquid paint (solvent or water-based) for all SAMES automatic sprayers. Isocyanate specific design Accurate dosing Compact design Performance Steady dosing process Large range... | |
| The gear pump is used to supply solvent-based and water-based paint for all SAMES automatic applicators. The gear pump ensures a paint flow that is proportional to its rotation speed. |