Sames North American Corporation Datasheets for Spray Guns and Applicators

Spray guns and applicators form a coating by directing atomized paints, adhesives, liquids, or powders toward a surface. These devices affect droplet sizes and spray patterns which influence the efficiency of the spray.
Spray Guns and Applicators: Learn more

Product Name Notes
DESCRIPTION · Excellent Airmix® finish quality · High transfer efficiency - up to 86% (HVLP compliant) · Designed to access recessed areas of parts Performance · Large tip selection with...
DESCRIPTION Product savings & environmental protection Unsurpassed atomization quality Ergonomically designed for outstanding performance Performance · Large tip selection with dedicated X-tra Fine Finish tips for water-based material with wide...
DESCRIPTION Good value for money Comfortable spray gun Easy to repair Performance 1 Fine adjustments to achieve the perfect spray pattern for all applications SAMES finishing quality at entry price...
DESCRIPTION Lifetime finish quality: Long life cascade durability and HV performance Efficient powder transfer: TEC5 technology Balanced and ergonomic design: No repetitive strain damage, less fatigue Performance - Outstanding comfort...
FPro G is THE gravity spray gun that utilizes pressure to deliver very high finish quality for highly viscous materials with excellent operator comfort. The FPro GSP comes assembled or...
FPro G is THE gravity-fed spray gun solution to tackle material loss issues. Perfectly balanced, the FPro G provides superior finish for low viscosity materials. It delivers excellent comfort for...
Like the previous generation of ACCUBELL® system, this atomizer still includes an insulated paint reservoir that allows: loading of the necessary paint volume applying high voltage to the paint for...
Our first non-electrostatic rotary bell atomizer has been designed to meet the need of high finishing applications allowing paint savings at a reduced investment. Nanobell 801 combines Airspray and Rotary...
Perfectly balanced, the FPro S suction paint spray gun provides a superior finish for all levels of painters. SAMES offers the largest range of spray guns and accessories for all...
PPH 707 EXT external charge sprayer is dedicated to the application of waterborne materials. The performances of atomizer and components are the same as the PPH 707 SB (dedicated to...
PPH 707 EXT external charge sprayer is designed for the application of water based materials. The performances of the atomizer and components are the same as the PPH 707 SB...
PPH 707 MT is a sprayer designed for electrostatic applications with internal charge of liquid paints. This atomizer is the best solution for colored primer or clear coat: low paint...
PPH 707 MT-2K 1H (one hardener) is a sprayer designed for electrostatic application with internal charge of 2 component liquid paints. This atomizer is the best solution for colored 2K...
PPH 707 MT-2K 3H (three hardeners) is a sprayer designed for electrostatic application with internal charge of 2 components liquid paints. This atomizer is the best solution for colored 2K...
PPH 707 SB 2K is a sprayer dedicated to the electrostatic application with internal charge of 2 component liquid paints. It is equipped with the static mixer located just before...
PPH 707 SB ICWB 2K is a sprayer dedicated to an electrostatic application with internal charge of 2 component water-based paints. It requires an additional insulated supply system. It is...
PPH 707-MS-GUN, with manual tool change is mainly dedicated to Tier 1 paint lines. This allows switching quickly from a gun to a bell process and vice versa for solvent...
Sames has designed its first robotic non-electrostatic rotary bell atomizer to meet the need of high finishing applications allowing paint savings at a reduced investment. Nanobell 801 Robotic combines Airspray...
The ASB automatic spray gun offers superior atomization whatever the line speed thanks to perfect balance between high pressure and high flow rate. It offers precise application - coating applied...
The AVX Pro is the new-generation automatic Airmix® spray gun from Sames Kremlin, the successor to the world-standard AVX (Automatic Variable Airmix®). It maintains full backward compatibility with the legacy...
The Nanobell 803 is a world-class electrostatic rotary bell atomizer designed for applying solvent or water-based coatings with internal/direct charge for General Industrial markets. Sames automotive expertise accessible to all...
The Nanobell 803 Robotic is a world-class electrostatic rotary bell atomizer designed for applying solvent or water-based coatings with internal/direct charge for General Industrial markets. Sames automotive expertise accessible to...
The Nanobell 805 is a world-class electrostatic rotary bell atomizer designed for robotic application of solvent or water-based coatings with internal/direct charge. It perfectly fits hollow wrist large painting robots...
The TRP gun is light, compact and is very flexible in it's applications. Its simple and robust design makes it extremely reliable. For more than 35 years, the TRP gun...
TRP 502 twin gun sprayer allows the application of solvent or water base liquid paints in automotive and general industry. It ensures a perfect finishing combined with significant paint savings.
High transfer efficiency (up to 86%*) Excellent atomization quality Modular design & high reliability Performance Dual spring mounted outside fluid passage allows you to open air before atomizing fluid for...
Answers to high production Airspray rates Designed for high viscosity material Modular design & high reliability ► For configurations & part numbers, please refer to the Documents tab. Performance Index...
Answers to high production Airspray rates Ideal for high precision & small output applications Designed for high viscosity materials ► For configurations & part numbers, please refer to the Documents...
High flow rates 50 years of experience Reduced overspray Performance Excellent finish quality due to very fine atomization at medium to high flow rates Productivity Reduced cost of ownership for...
High paint savings Increased productivity Simplified maintenance Easy to use Performance High transfer efficiency compared to conventional gun Heavy duty piston for extended life of trigger Integrated High voltage cascade...
High performance bell atomizer High reliability for Automotive applications Easy to maintain Performance High rotating speed High voltage unit Hi-TE dual shaping air Productivity Full Bell/Bell process : Primer, Basecoat...
High performance dual gun atomizer High reliability for Automotive applications Easy to maintain Performance High flow rate - up to 1200cc/min High transfer efficiency compared to conventional gun Heavy duty...
High transfer efficiency (up to 72%) Good finish quality Modular design & high reliability ► For configurations and part numbers, please refer to the Documents tab. Performance Index knob adjustments...
High transfer efficiency (up to 72%) Good finish quality Perfect compromise between HPA and HVLP technologies ► For configurations & part numbers, please refer to the Documents tab. Performance Index...
High transfer efficiency of 81% Good atomization quality Designed for high duty industrial applications Performance Reliable & repeatable spraying quality: high end tungsten carbide tip tested individually Large choice of...
High transfer efficiency Outstanding finish quality Designed for high solids & solvent-free materials ► For configurations & part numbers, please refer to the Documents tab. Performance Index knob adjustments of...
High transfer efficiency Outstanding finish quality High reliability ► For configurations & part numbers, please refer to the Documents tab. Performance Index knob adjustments of fluid output allows for precise...
High transfer efficiency Outstanding finish quality Modular design & high reliability ► For configurations & part numbers, please refer to the Documents tab. Performance Index knob adjustments of fluid output...
High transfer rate Easy maintenance Easy integration Excellent finishing quality Performance Adjustable air shroud - allows a rapid and marked variation in cloud size (control of the jet can adjust...
Increased productivity Excellent finishing quality Easy maintenance Performance Homogeneous coating Adjustable paint spray pattern Paint flow of over 500g/min Productivity The precise control of the coating thickness is made possible...
Outstanding atomization quality Improved ergonomics, light & compact Special cup design: the gun holds by itself anywhere between two spray operations ► For configurations and part numbers, please refer to...
Small to medium viscosity material Specific aircap for line fan: very precise touch-up work Improved ergonomics: light & compact body and small cup (0.25L) ► For configurations and part numbers,...
Very high transfer efficiency Outstanding atomization quality for low viscosity products Improved ergonomics: light and compact gun and small cup (0.25L) ► For configurations and part numbers, please refer to...
Very high transfer efficiency Outstanding atomization quality Improved ergonomics: smallest and lightest gun ► For configurations and part numbers, please refer to the Documents tab. Performance Very fine atomization for...